EN
  • EN
  • DE

G5338K71U

Part No G5338K71U
Manufacturer Global Mixed-mode Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Global Mixed-mode Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823751-G5338K71U
Ultra Librarian 3D Model Ultra Librarian G5338K71U CAD Model

Description

The G5338K71U is a power management integrated circuit (PMIC) manufactured by Global Mixed-mode Technology (GMT). It is likely designed for voltage regulation, DC-DC conversion, and power distribution in electronic devices. These PMICs play a critical role in efficient power usage and ensuring the stable operation of systems.

Applications

  • Smartphones and Tablets: Power management in smartphones and tablets for efficient battery usage.
  • Wearable Technology: In smartwatches and fitness trackers for power distribution and regulation.
  • Digital Cameras: Power regulation in digital camera circuitry.
  • Portable Media Players: Power management in portable media devices.
  • GPS Devices: Efficient regulation for power in portable GPS navigation devices.

Features

  • High Efficiency DC-DC Conversion: Converts DC voltage levels with minimal power loss.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overvoltage Protection (OVP): Shuts down the converter in case of voltage spikes.
  • Overcurrent Protection (OCP): Protects against excessive current draw.
  • Short-Circuit Protection (SCP): Shuts down the converter if there is a short circuit.
  • Thermal Shutdown: Disables the converter if it overheats.

Benefits

  • Prolonged Battery Life: Improves battery life in portable devices by minimizing power consumption.
  • Enhanced System Reliability: Protects the circuit from damage due to voltage or current fluctuations.
  • Compact Design: Reduces component count and simplifies circuit design.
  • Stable Output Voltage: Provides a consistent and reliable voltage supply.
  • Improved Thermal Performance: Reduces heat generation in the system.

Additional Details

Detailed specifications for the G5338K71U, such as input and output voltage ranges, switching frequency, and efficiency ratings, can be found in the official GMT datasheet. Switching converters like this are used to maximize efficiency and reduce heat generation. Proper thermal design is important for reliable performance. These ICs are generally designed to provide optimized power management in various electronic products.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1573 $57.8650
125+ $0.9506 $118.8250
190+ $0.9205 $174.8950
260+ $0.8905 $231.5300
340+ $0.8616 $292.9440
450+ $0.7715 $347.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 415 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess