EN
  • EN
  • DE

ADAU1966WBSTZRL

Part No ADAU1966WBSTZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 24BIT DIFF 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 24
Number of D/A Converters 16
Output Type Voltage - Unbuffered
Differential Output Yes
Data Interface I2C, SPI
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.25 V ~ 3.6 V
Architecture Sigma-Delta
Operating Temperature Range -40°C ~ 105°C
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 767710-ADAU1966WBSTZRL
Popularity Medium
Supply and Demand Status Limited
Family Name ADAU1966
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADAU1966WBSTZRL CAD Model

Description

The ADAU1966WBSTZRL, crafted by the renowned Analog Devices Inc., stands as a testament to high-performance audio technology. This premier 16-channel, 24-bit digital-to-analog converter (DAC) is designed to deliver exceptional sound quality and accuracy for a wide array of audio applications.

Key Features

  • High-Resolution Audio: With its 24-bit resolution, the ADAU1966WBSTZRL provides high-fidelity audio output, ensuring a detailed and rich listening experience.
  • Multi-Channel Output: The device boasts 16 DAC channels, making it ideal for advanced audio systems that require multiple output channels without compromising on quality.
  • Flexible Sampling Rates: It supports a wide range of sampling rates from 8 kHz to 192 kHz, catering to various audio standards and ensuring compatibility with high-resolution audio sources.
  • Low Distortion: The DAC is engineered to have low distortion and noise levels, which translates to a clear and pristine audio output, free from unwanted artifacts.
  • Thermal Protection: Housed in a 64-lead LQFP package, the ADAU1966WBSTZRL is equipped with thermal protection features, ensuring reliable performance even under strenuous conditions.

Applications

With its robust feature set, the ADAU1966WBSTZRL is an excellent choice for a variety of applications. These include professional audio mixing consoles, digital audio effects processors, multi-channel audio systems, and sophisticated automotive audio systems. Its ability to handle multiple audio channels with high fidelity makes it a go-to solution for audio professionals and enthusiasts alike.

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the ADAU1966WBSTZRL is no exception. It is designed to meet the stringent requirements of the most demanding audio applications, ensuring both consistency and longevity. The device is available in a tape and reel format, making it suitable for mass production and automated assembly processes.

Ordering Information

The ADAU1966WBSTZRL is readily available for order, with options for bulk purchasing. For detailed ordering and pricing information, interested parties should contact authorized distributors or visit the Analog Devices Inc. website.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 219 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess