The AD628ARZ-REEL7 is a high-performance, precision instrumentation amplifier designed by Analog Devices Inc. This advanced component is ideal for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems. The device is known for its exceptional accuracy, low noise, and ease of use.
Key Features:
- Wide Input Range: The AD628ARZ-REEL7 can handle a wide range of input voltages, making it versatile for various signal conditions.
- High Gain Accuracy: With a precision gain set by a single external resistor, the device offers high accuracy which is essential for critical measurements.
- Low Power Consumption: It is designed for energy-efficient operation, which is crucial for battery-powered and portable applications.
- Single or Dual Supply Operation: This amplifier can operate from a single supply of 4.5V to 36V or a dual supply of ±2.25V to ±18V, providing flexibility in system design.
- Robust Industrial Temperature Range: The device operates reliably over an industrial temperature range of -40°C to +85°C.
Product Specifications:
| Parameter |
Value |
| Part Number |
AD628ARZ-REEL7 |
| Manufacturer |
Analog Devices Inc. |
| Package / Case |
SOIC-8 |
| RoHS |
Compliant |
| Mounting Type |
Surface Mount |
| Number of Channels |
1 Channel |
| Output Type |
Rail-to-Rail |
The AD628ARZ-REEL7 comes in a tape and reel packaging format for automated assembly processes, ensuring efficiency and consistency in high-volume production environments. Its compact SOIC-8 package is suitable for space-constrained applications while maintaining excellent thermal performance.
Overall, the AD628ARZ-REEL7 from Analog Devices Inc. represents a blend of technical sophistication and practical design, making it a top choice for professionals seeking a reliable and high-quality instrumentation amplifier.