EN
  • EN
  • DE

ADAU1772BCPZ-R7

Part No ADAU1772BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC LOW PWR 24BIT 40CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type General Purpose
Data Interface I2C, SPI
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 102 / 107
Dynamic Range, ADCs / DACs (db) Typ 102 / 104
Analog Supply Voltage 1.8 V to 3.3 V
Digital Supply Voltage 1.1 V to 1.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 1013981-ADAU1772BCPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADAU1772BCPZ-R7 CAD Model

Description

ADAU1772BCPZ-R7 - Low Power, Quad DSP Codec

The ADAU1772BCPZ-R7 from Analog Devices Inc. is a versatile and efficient quad DSP codec designed to deliver high-quality audio processing for a wide range of applications. Its low power consumption makes it an ideal choice for portable and battery-powered devices, while its robust feature set supports the demands of complex audio systems.

Key Features:

  • Integrated Quad DSP: Features four independent digital signal processors, providing ample processing power for advanced audio algorithms and signal conditioning.
  • High-Performance Audio ADCs and DACs: Equipped with high-quality analog-to-digital and digital-to-analog converters, ensuring pristine audio fidelity in recording and playback.
  • Low Power Consumption: Designed with power efficiency in mind, the ADAU1772BCPZ-R7 is suitable for applications where battery life is critical.
  • Flexible Audio Routing: Offers a variety of input and output configurations, enabling complex audio signal routing without the need for additional components.
  • Programmable via SigmaStudio: Can be easily programmed using Analog Devices' SigmaStudio software, allowing for rapid development and customization of audio processing flows.
  • Compact Form Factor: The device comes in a compact 32-lead LFCSP (5 mm × 5 mm) package, saving valuable board space in space-constrained designs.

Applications:

  • Portable Audio Devices
  • Wireless Headphones and Earbuds
  • Active Noise Cancelling (ANC) Systems
  • Automotive Audio Systems
  • Home Theater and Entertainment Systems
  • Professional Audio Equipment

The ADAU1772BCPZ-R7 is a testament to Analog Devices' commitment to providing innovative solutions that enhance the audio experience. With its combination of performance, flexibility, and efficiency, this codec is well-suited to meet the needs of audio professionals and enthusiasts alike. Whether it's for a high-end home theater setup or a professional-grade recording studio, the ADAU1772BCPZ-R7 delivers the quality and reliability that is synonymous with Analog Devices products.

You May Also Be Interested in

AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Lowest to $4.8972

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6532 $50.6128
10+ $10.3821 $103.8210
15+ $10.0577 $150.8655
21+ $9.7332 $204.3972
27+ $9.4088 $254.0376
36+ $8.4355 $303.6780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess