EN
  • EN
  • DE

ADAU1372BCPZ

Part No ADAU1372BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC LP W/HDPH AMP 40LFCSP / General Purpose Interface 24 b I²C, SPI 40-LFCSP-WQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Analog Devices Inc.
Package Tray
Type General Purpose
Data Interface I2C, SPI
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 102 / 107
Dynamic Range, ADCs / DACs (db) Typ 102 / 104
Voltage - Supply, Analog 1.71V ~ 3.63V
Voltage - Supply, Digital 1.045V ~ 1.98V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Base Product Number ADAU1372
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADAU1372BCPZ-ND,-2735-ADAU1372BCPZ,505-ADAU1372BCPZ
Standard Package 1
Win Source Part Number 1027780-ADAU1372BCPZ
Ultra Librarian 3D Model Ultra Librarian ADAU1372BCPZ CAD Model

Description

Product Overview: ADAU1372BCPZ by Analog Devices Inc.

The ADAU1372BCPZ is a high-performance, low-power, codec from Analog Devices Inc., designed to deliver exceptional audio quality in a wide range of applications. This versatile integrated circuit is ideal for use in professional and consumer audio systems, automotive audio systems, and portable electronic devices where superior audio performance is required.

Key Features:

  • High-Definition Audio: With support for 24-bit data, the ADAU1372BCPZ ensures high-fidelity audio playback and recording, making it perfect for high-resolution audio systems.
  • Multi-Channel Support: The device features four DACs (Digital-to-Analog Converters) and two ADCs (Analog-to-Digital Converters), allowing for multi-channel audio processing and a rich sound experience.
  • Low Power Consumption: Designed with power efficiency in mind, the ADAU1372BCPZ is suitable for battery-powered applications, such as portable music players and headphones.
  • Integrated PLL: The onboard Phase-Locked Loop (PLL) enables the codec to work with a variety of clock sources, providing flexibility in system design.
  • Programmable Microphone Preamplifiers: The device includes programmable preamplifiers for microphone inputs, offering customization to match different microphone types and recording scenarios.

Applications:

  • Professional Audio Equipment
  • Consumer Home Audio Systems
  • Automotive Audio Systems
  • Portable Audio Devices
  • Active Noise Cancellation Systems

Technical Specifications:

The ADAU1372BCPZ operates over a wide temperature range and comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the PCB. It offers a dynamic range of 100 dB for DACs and 102 dB for ADCs, and a THD+N (Total Harmonic Distortion plus Noise) of -90 dB. The codec is also equipped with a flexible serial data interface that supports I2S, TDM, and PDM input formats, allowing for easy integration into a variety of digital audio systems.

With its combination of audio performance, power efficiency, and integration features, the ADAU1372BCPZ from Analog Devices Inc. stands out as a top choice for designers looking to incorporate high-quality audio capabilities into their products.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9522 $59.7610
11+ $9.8070 $107.8770
16+ $9.5005 $152.0080
22+ $9.1940 $202.2680
29+ $8.8876 $257.7404
38+ $7.9682 $302.7916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess