The ADAU1361BCPZ is a high-performance, low-power, stereo audio codec from Analog Devices Inc., designed to deliver exceptional sound quality in a wide array of consumer electronics. This advanced codec integrates a multitude of features that make it an ideal choice for applications such as portable media players, automotive audio systems, digital cameras, and mobile phones.
Key Features
- High Performance: With a 24-bit digital audio interface and support for sample rates up to 96 kHz, the ADAU1361BCPZ offers high-fidelity audio playback and recording capabilities.
- Low Power Consumption: The device is engineered for power-sensitive applications, offering a low-power mode to conserve energy without compromising audio quality.
- Flexibility: It features multiple analog inputs and outputs, including differential microphone inputs and stereo headphone drivers, providing versatile connectivity options.
- Integrated Digital Signal Processing (DSP): The onboard SigmaDSP processor allows for advanced audio processing and customization, enabling features such as equalization, dynamic range control, and mixing.
- Easy Integration: The ADAU1361BCPZ comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), facilitating its integration into space-constrained designs.
Technical Specifications
Parameter
Value
Resolution
24-bit
Sample Rate
Up to 96 kHz
THD+N
Typically -90 dB
Dynamic Range
100 dB (A-weighted)
Power Supply
1.8V to 3.3V
Operating Temperature
-40°C to +85°C
Package
32-lead LFCSP
The ADAU1361BCPZ is not only a testament to Analog Devices Inc.'s commitment to audio excellence but also to its dedication to innovation in the field of integrated circuits. Whether you're designing for audiophile-grade equipment or for robust, everyday consumer electronics, this codec stands ready to deliver unparalleled audio performance.