EN
  • EN
  • DE

ADATE205BSVZ

Part No ADATE205BSVZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC DCL DUAL 250MHZ ATE 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Obsolete(EOL)
Applications Automatic Test Equipment
Operating Supply Current 180mA
Operating Supply Voltage -1.5 V ~ 6.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-TQFP Exposed Pad
Manufacturer Package 100-TQFP-EP (14x14)
Win Source Part Number 767708-ADATE205BSVZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADATE205
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADATE205BSVZ CAD Model

Description

The ADATE205BSVZ is a cutting-edge, high-performance integrated circuit designed and manufactured by Analog Devices Inc., a leader in the field of precision signal processing technology. This product stands out for its robust feature set tailored for advanced applications that require precise and reliable analog-to-digital conversion.

Key Features

  • Precision Conversion: The ADATE205BSVZ boasts a high level of accuracy in converting analog signals into digital data, ensuring fidelity and integrity in signal processing tasks.
  • High-Speed Operation: Engineered for applications that demand quick data throughput, this product provides speedy conversion rates without compromising on quality.
  • Low Power Consumption: Despite its high performance, the ADATE205BSVZ is designed to be energy-efficient, making it ideal for portable and battery-powered devices.
  • Robust Temperature Range: This component is built to operate reliably across a wide temperature range, making it suitable for industrial and outdoor environments that experience extreme conditions.
  • Compact Packaging: Housed in a compact package, the ADATE205BSVZ saves valuable board space and is conducive to miniaturized electronic designs.

Applications

The versatility of the ADATE205BSVZ allows it to be used in a broad array of applications. These include:

  • Medical Imaging Equipment
  • Professional Audio Systems
  • Industrial Process Control Systems
  • Instrumentation and Measurement Devices
  • Communications Infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADATE205BSVZ is no exception. Each unit is rigorously tested to meet high standards of performance and reliability. Customers can trust in the ADATE205BSVZ for their critical applications, knowing that it comes backed by the reputation and technical expertise of Analog Devices Inc.

Technical Support and Resources

Analog Devices Inc. provides comprehensive technical support for the ADATE205BSVZ, including detailed datasheets, application notes, and design resources. Engineers and designers can access a wealth of information to streamline the integration process and optimize the use of this product in their projects.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess