EN
  • EN
  • DE

ADAS1000-1BCPZ

Part No ADAS1000-1BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 5 CHAN 19BIT 56LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Channel AFE 19 Bit 56-LFCSP-VQ (9x9)
Manufacturer Analog Devices Inc.
Package Tray
Mounting Surface Mount
Package 56-VFQFN Exposed Pad, CSP
Case / Package 56-LFCSP-VQ (9x9)
Family Name ADAS1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859897-ADAS1000-1BCPZ
Ultra Librarian 3D Model Ultra Librarian ADAS1000-1BCPZ CAD Model

Description

ADAS1000-1BCPZ: A High-Performance ECG AFE Solution

The ADAS1000-1BCPZ, manufactured by Analog Devices Inc., is a cutting-edge, fully integrated, electrocardiogram (ECG) Analog Front End (AFE) specifically designed for high-precision ECG signal acquisition and monitoring applications. This innovative component is an integral part of the ADAS1000 series, which is renowned for its advanced features and capabilities in medical instrumentation and health monitoring systems.

The ADAS1000-1BCPZ encapsulates multiple functionalities into a single, compact 64-lead LFCSP (Lead Frame Chip Scale Package) that measures just 9 mm x 9 mm. It is engineered to simplify design, reduce system cost, and minimize the footprint for ECG and other biopotential measurement applications.

Key Features:

  • Integrated Functionality: The device includes a 5-electrode ECG AFE with pace detection, right leg drive (RLD), and lead-on/off detection, offering a comprehensive solution for ECG signal processing.
  • High Precision: With its high-resolution ADCs and low-noise performance, the ADAS1000-1BCPZ delivers precise ECG waveform capture, enabling accurate heart rate monitoring and diagnosis.
  • Flexible Data Rates: It supports data rates from 2 kSPS to 16 kSPS, allowing for versatile application across different ECG monitoring scenarios.
  • Low Power Consumption: The device operates with a power-efficient design, making it ideal for portable and battery-powered medical devices.
  • Configurability: It offers programmable gain and filtering options to cater to various signal conditions and requirements.

Applications:

  • Portable and bedside ECG monitors
  • Ambulatory and wireless ECG systems
  • Cardiac event and loop recorders
  • Defibrillators
  • Biopotential signal acquisition for other vital signs

With its robust design and comprehensive feature set, the ADAS1000-1BCPZ from Analog Devices Inc. is an exceptional choice for developers and manufacturers seeking to create reliable and efficient ECG and biopotential monitoring devices. Its integration capabilities and performance specifications make it a standout product in the medical device market, offering a blend of precision, functionality, and convenience.

You May Also Be Interested in

Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.7023 $57.7023
3+ $47.3454 $142.0362
4+ $45.8659 $183.4636
5+ $44.3864 $221.9320
6+ $42.9068 $257.4408
8+ $38.4682 $307.7456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess