EN
  • EN
  • DE

ADA4940-1ARZ

Part No ADA4940-1ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultralow Power, Low Distortion
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
SR - Slew Rate 95 V/μs
-3db Bandwidth 260MHz
Current - Input Bias 1.1μA
Voltage - Input Offset 60μV
Operating Supply Current 1.25mA
Output Current per Channel 46mA
Dual Supply Voltage (±) 3 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1139516-ADA4940-1ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4940-1
Introduction Date March 10, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADA4940-1ARZ CAD Model

Description

Product Overview: ADA4940-1ARZ from Analog Devices Inc.

The ADA4940-1ARZ is a high-performance, low-noise, low-distortion, fully differential amplifier designed by Analog Devices Inc. to meet the demanding requirements of precision signal processing applications. This versatile component is ideal for driving high-resolution analog-to-digital converters (ADCs) and is well-suited for a wide range of applications, including medical imaging, industrial instrumentation, and communication systems.

Key Features

  • Low Noise: The ADA4940-1ARZ offers an exceptionally low voltage noise density of 1.1 nV/√Hz, which makes it perfect for applications where noise performance is critical.
  • Low Distortion: With total harmonic distortion (THD) levels significantly below -100 dB, this amplifier ensures signal fidelity and clarity, preserving the integrity of the original signal.
  • High Bandwidth: A wide bandwidth of 190 MHz at a gain of 1 (V/V) allows the ADA4940-1ARZ to be used in high-speed signal processing applications.
  • Flexible Gain Settings: The gain can be easily configured through external resistors, providing design flexibility and the ability to tailor the amplifier's performance to specific system requirements.
  • Single-Supply Operation: The device operates from a single 3.3 V to 10 V supply, simplifying power supply design and making it compatible with a variety of systems.

Applications

  • High-precision data acquisition systems
  • Medical imaging equipment such as MRI and CT scanners
  • Industrial process controls and instrumentation
  • Communications systems requiring high linearity
  • Active filter circuits

The ADA4940-1ARZ, housed in a compact 8-lead SOIC package, combines high performance with low power consumption, drawing only 7.9 mA of quiescent current. This makes it an excellent choice for portable and battery-powered applications where efficiency is paramount. Its robust design also includes features such as over-voltage protection and a disable feature that reduces the current consumption to 0.3 μA, further enhancing its suitability for power-sensitive applications.

With its exceptional performance characteristics, the ADA4940-1ARZ from Analog Devices Inc. stands out as a superior choice for engineers and designers seeking a reliable, high-quality differential amplifier for their precision signal processing needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7069 $51.3621
22+ $4.6826 $103.0172
34+ $4.5362 $154.2308
46+ $4.3899 $201.9354
59+ $4.2436 $250.3724
79+ $3.8046 $300.5634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess