EN
  • EN
  • DE

ADA4939-1YCPZ-R7

Part No ADA4939-1YCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Differential Amplifier Circuit Differential 16-LFCSP-VQ (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad, CSP
Case / Package 16-LFCSP-VQ (3x3)
Family Name ADA4939
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA49391YCPZR7, ADA4939-1YCPZ-R7CT, ADA4939-1YCPZ-R7DKR, ADA4939-1YCPZ-R7TR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910161-ADA4939-1YCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4939-1YCPZ-R7 CAD Model

Description

Analog Devices Inc. ADA4939-1YCPZ-R7 Differential Amplifier

The ADA4939-1YCPZ-R7 is a high-performance differential amplifier designed by Analog Devices Inc., an industry leader known for their precision engineering and innovative analog technology. This component is specifically crafted to meet the demanding requirements of high-speed data acquisition systems and communication applications.

Encased in a compact 24-lead LFCSP (Lead Frame Chip Scale Package), the ADA4939-1YCPZ-R7 offers excellent thermal performance and a reduced footprint on printed circuit boards, making it an ideal choice for space-constrained applications. The amplifier is characterized by its low distortion and noise levels, which are critical for maintaining signal integrity in high-speed analog-to-digital conversion (ADC) processes.

With a wide bandwidth and fast slew rate, the ADA4939-1YCPZ-R7 can handle a broad range of frequencies, ensuring that signals are amplified accurately and without significant loss of fidelity. This makes the amplifier well-suited for driving high-performance ADCs in applications such as medical imaging, radar systems, and wireless infrastructure. Its differential input and output structure also provides improved rejection of common-mode noise, a vital feature for applications operating in electrically noisy environments.

The ADA4939-1YCPZ-R7 operates over a wide supply voltage range, which allows for flexibility in various system designs. Additionally, the device features an integrated feedback resistor that simplifies the implementation of gain settings, thus reducing the number of external components required and streamlining the design process.

Key specifications of the ADA4939-1YCPZ-R7 include:

  • Low harmonic distortion
  • Low noise performance
  • Wide bandwidth and high slew rate
  • Differential input and output
  • Single-supply operation
  • Integrated feedback resistor
  • Compact 24-lead LFCSP package

In summary, the ADA4939-1YCPZ-R7 from Analog Devices Inc. is a superior choice for designers looking to enhance the performance of their high-speed signal processing systems with a reliable and efficient differential amplifier.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,640 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess