EN
  • EN
  • DE

ADA4932-1YCP

Part No ADA4932-1YCP
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713374-ADA4932-1YCP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4932-1YCP CAD Model

Description

Analog Devices Inc. ADA4932-1YCP: High Performance, Low Noise Differential Amplifier

The ADA4932-1YCP from Analog Devices Inc. is a high-performance, low noise, fully differential amplifier designed to meet the demanding requirements of modern data acquisition and signal processing applications. With its exceptional dynamic range and low distortion characteristics, this amplifier is an ideal choice for driving high-performance analog-to-digital converters (ADCs) in a wide range of communication, instrumentation, and medical equipment.

The ADA4932-1YCP features a -3dB bandwidth of 695 MHz and a slew rate of 2300 V/μs, ensuring that signals are amplified with high fidelity over a broad frequency range. This makes it well-suited for applications such as IF/RF signal chains, ultrasound equipment, and high-speed data acquisition systems where maintaining signal integrity is crucial.

One of the key advantages of the ADA4932-1YCP is its low noise performance. With a voltage noise density of just 1.2 nV/√Hz at 1 kHz, this differential amplifier significantly reduces the noise floor of the signal chain, leading to improved signal-to-noise ratios and clearer signal quality. Additionally, the device offers excellent THD (Total Harmonic Distortion) performance, which is critical for high-end audio and precision measurement applications.

The ADA4932-1YCP operates over a wide supply voltage range from ±4.5 V to ±15 V, giving designers the flexibility to use it in various circuit configurations. Furthermore, the device features a disable feature that reduces power consumption when the amplifier is not in use, making it suitable for power-sensitive applications.

For ease of implementation, the ADA4932-1YCP is available in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers excellent thermal performance. Its robust design and reliability are backed by Analog Devices Inc.'s commitment to high-quality manufacturing and extensive testing.

In summary, the ADA4932-1YCP differential amplifier is a top-tier solution for designers looking to enhance system performance with a high-speed, low-noise, and highly linear component. Its features and specifications make it a versatile building block in a variety of advanced electronic systems.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8089 $52.2801
19+ $5.4412 $103.3828
29+ $5.2574 $152.4646
41+ $4.8897 $200.4777
54+ $4.7059 $254.1186
67+ $4.5221 $302.9807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,635 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess