EN
  • EN
  • DE

ADA4895-1ARJZ-R7

Part No ADA4895-1ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail SOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name ADA4895
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4895-1ARJZ-R7CT, ADA4895-1ARJZ-R7-ND, ADA4895-1ARJZ-R7DKR, ADA4895-1ARJZ-R7TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859888-ADA4895-1ARJZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4895-1ARJZ-R7 CAD Model

Description

Product Overview: ADA4895-1ARJZ-R7

The ADA4895-1ARJZ-R7 is a high-performance, single-supply voltage feedback amplifier from Analog Devices Inc., designed to deliver precision and speed for a wide range of applications. This operational amplifier (op-amp) combines a low noise profile with a high bandwidth, which makes it an excellent choice for high-speed signal conditioning, A/D converter driving, and high-performance filters.

Key Features

  • Low Noise: The ADA4895-1ARJZ-R7 boasts an exceptionally low voltage noise density, making it ideal for applications where signal integrity is paramount.
  • High Speed: With a high slew rate and bandwidth, this op-amp is capable of handling fast signal transitions, ensuring minimal distortion in high-speed applications.
  • Single Supply Operation: Designed for single-supply voltages, this device simplifies power supply design by operating from a single 5 V to 10 V supply.
  • Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, which is especially beneficial when operating at lower supply voltages.
  • Low Power: Despite its high-speed capabilities, the ADA4895-1ARJZ-R7 maintains low power consumption, making it suitable for power-sensitive applications.
  • Robust Design: The device features overvoltage protection and is specified over the extended industrial temperature range, ensuring reliable performance in harsh environments.

Applications

The versatility of the ADA4895-1ARJZ-R7 allows it to be used in a variety of applications, including:

  • Professional Video Equipment
  • High-Speed ADC/DAC Buffering
  • Active Filters and Amplifiers
  • Medical Imaging Systems
  • Test and Measurement Instruments

Package and Quality

The ADA4895-1ARJZ-R7 comes in a compact SOT-23 package, which is suitable for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It is designed to meet the stringent requirements of the most demanding signal processing tasks.

For detailed specifications, application circuits, and additional information, please refer to the official datasheet of ADA4895-1ARJZ-R7 provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8490 $59.0940
13+ $8.0813 $105.0569
20+ $7.8287 $156.5740
27+ $7.5762 $204.5574
35+ $7.3237 $256.3295
46+ $6.5660 $302.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess