EN
  • EN
  • DE

ADA4891-4ARUZ-R7

Part No ADA4891-4ARUZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14TSSOP / CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 210V/µs
Gain Bandwidth Product 105 MHz
-3db Bandwidth 220 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 2.5 mV
Current - Supply 4.4mA (x4 Channels)
Current - Output / Channel 125 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number ADA4891
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ADA4891-4ARUZ-R7TR,ADA4891-4ARUZ-R7CT,ADA4891-4ARUZ-R7DKR,ADA4891-4ARUZ-R7-ND
Standard Package 1,000
Win Source Part Number 1143771-ADA4891-4ARUZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4891-4ARUZ-R7 CAD Model

Description

The ADA4891-4ARUZ-R7 is a high-performance, quad-channel operational amplifier from the renowned Analog Devices Inc. This component is designed to deliver superior speed and accuracy for a wide range of applications, including automation, control systems, and signal processing. Its compact design and integration of four op-amps in a single package make it an ideal solution for space-constrained applications.

Key Features:

  • Low Distortion: Ensures high-fidelity signal amplification, which is critical for audio and instrumentation applications.
  • High Speed: With a slew rate that provides rapid response to changes in the input signal, making it suitable for fast-operating systems.
  • Low Noise: Offers a low noise floor, which is essential for precision measurement and high-quality audio applications.
  • Wide Bandwidth: Features a wide bandwidth that allows the op-amp to handle a broad range of frequencies without signal degradation.
  • Single Supply Operation: Can be operated from a single power supply, simplifying the power supply design.
  • Multiple Channels: The quad-channel configuration enables the design of complex circuits without the need for multiple single or dual op-amp ICs.
  • Power Efficiency: Consumes low quiescent current, making it suitable for battery-powered devices and energy-saving applications.

Applications:

  • Audio and video signal processing
  • Active filters and buffers
  • Data acquisition systems
  • Test and measurement equipment
  • Analog and digital signal conversion
  • Medical instrumentation

The ADA4891-4ARUZ-R7 is available in a compact 14-lead TSSOP (Thin Shrink Small Outline Package), which is ideal for designs where board space is at a premium. Its operational temperature range and robust design ensure reliable performance in diverse environments. Whether you're designing high-end audio equipment, precision instrumentation, or any application requiring high-speed and accurate signal processing, the ADA4891-4ARUZ-R7 by Analog Devices Inc. is an excellent choice that combines performance, integration, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2779 $59.0022
38+ $3.0665 $116.5270
59+ $2.9607 $174.6813
85+ $2.7493 $233.6905
110+ $2.6436 $290.7960
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,770 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess