EN
  • EN
  • DE

ADA4891-1ARZ-RL

Part No ADA4891-1ARZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000915-ADA4891-1ARZ-RL
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) /Cut Tape (CT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Supplier Device Package 8-SOIC
Output Type Rail-to-Rail
Amplifier Type General Purpose
Slew Rate 210V/µs
Ultra Librarian 3D Model Ultra Librarian ADA4891-1ARZ-RL CAD Model

Description

The ADA4891-1ARZ-RL from Analog Devices Inc. is a high-performance, single-supply operational amplifier that delivers a unique blend of speed, precision, and low noise. Designed to cater to a wide array of applications, this op-amp is a perfect fit for those seeking a balance between cost-efficiency and advanced technical specifications.

Key Features

  • Single Supply Voltage: Operates at 5 V, which is ideal for battery-powered applications and simplifies power management in single-supply systems.
  • High Speed: With a bandwidth of 10 MHz and a slew rate of 16 V/µs, this op-amp is capable of handling fast signal processing tasks with ease.
  • Low Noise Performance: A voltage noise density of just 8 nV/√Hz ensures precision in sensitive applications such as audio processing and instrumentation.
  • Rail-to-Rail Output: The rail-to-rail output stage maximizes dynamic range when operating from low supply voltages, making it highly versatile for various circuit designs.
  • Extended Temperature Range: The device is operational over the industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The ADA4891-1ARZ-RL is suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Medical instrumentation
  • Audio and video signal processing
  • Data acquisition systems
  • Active filters and amplifiers
  • Analog-to-digital driver amplifiers

Package and Quality

Encased in an 8-lead SOIC package, the ADA4891-1ARZ-RL is designed to meet space-constrained requirements while maintaining robustness and performance. Analog Devices Inc. is known for their commitment to high-quality products, and this op-amp is no exception, ensuring optimal performance for your electronic designs.

With its combination of features, the ADA4891-1ARZ-RL operational amplifier is a highly efficient solution for designers looking to enhance their systems with a reliable, high-speed, and low-noise component.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,850 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess