EN
  • EN
  • DE

PEMI8QFN/RG,132

Part No PEMI8QFN/RG,132
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/11PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Attenuation Value 15dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 11pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications LAN, PCS, WAN
Mounting SMD (SMT)
Dimension 0.130" L x 0.047" W (3.30mm x 1.20mm)
Height 0.020" (0.50mm)
Win Source Part Number 136599-PEMI8QFN/RG,132
Popularity Medium
Supply and Demand Status Limited
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian PEMI8QFN/RG,132 CAD Model

Description

The PEMI8QFN/RG,132, manufactured by NXP Semiconductors, is a cutting-edge integrated circuit designed for a variety of applications that require high-performance signal processing and control functionalities. This component is housed in a compact QFN package, which stands for Quad-Flat No-leads, offering a small footprint that is ideal for space-constrained applications.

Key Features

  • Package Type: The component comes in a QFN package, which allows for efficient thermal performance and excellent electrical connectivity.
  • High Integration: This product integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the overall design.
  • Robust Performance: Designed to meet the stringent requirements of modern electronics, the PEMI8QFN/RG,132 delivers reliable and consistent performance.
  • Flexibility: Suitable for a wide range of applications, this product can be used in various sectors including automotive, telecommunications, consumer electronics, and industrial systems.

Applications

The versatility of the PEMI8QFN/RG,132 makes it an excellent choice for numerous applications. Its compact size and high integration level make it particularly useful in:

  • Portable devices where space is at a premium
  • Complex systems requiring multiple signal processing tasks
  • Automotive electronics for sensor interfacing and control
  • Telecommunication infrastructure for signal modulation and demodulation
  • Consumer electronics such as smart devices and wearables

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PEMI8QFN/RG,132 is no exception. Manufactured using state-of-the-art processes and subjected to rigorous testing, this product ensures high reliability and long service life, making it a smart choice for designers and engineers seeking components that they can trust in their critical applications.

Ordering Information

For ordering, the part number PEMI8QFN/RG,132 should be referenced to ensure the correct product specification is received. It is available through NXP's authorized distributors and can be ordered in various quantities depending on project requirements.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5978 $67.9890
11+ $11.1573 $122.7303
17+ $10.8085 $183.7445
23+ $10.4597 $240.5731
29+ $10.1109 $293.2161
39+ $9.0656 $353.5584
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess