EN
  • EN
  • DE

ADA4860-1YRJZ-RL7

Part No ADA4860-1YRJZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 520MHZ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 980 V/μs
-3db Bandwidth 520MHz
Current - Input Bias 1.5μA
Voltage - Input Offset 3.5mV
Operating Supply Current 6mA
Channel Output Current 85mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 008689-ADA4860-1YRJZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4860-1YRJZ-RL7 CAD Model

Description

Introducing the ADA4860-1YRJZ-RL7, a cutting-edge high-speed operational amplifier from the renowned manufacturer Analog Devices Inc. This operational amplifier (op-amp) is designed to cater to a wide range of applications that require high bandwidth and fast slew rates, such as video processing, communication systems, and test equipment.

Key Features

  • Voltage Range: The device operates at a single supply voltage ranging from 3 V to 12 V, providing versatility in different circuit configurations and applications.
  • High-Speed Performance: With a bandwidth of 410 MHz and a slew rate of 1600 V/μs, this op-amp is capable of handling high-speed signals with precision.
  • Low Distortion: The ADA4860-1YRJZ-RL7 offers low harmonic distortion, making it ideal for applications that require clean signal amplification.
  • Output Current: It can deliver an output current of up to 65 mA, sufficient for driving a variety of loads.
  • Power Consumption: Despite its high-speed capabilities, the device maintains a low power consumption, which is critical for power-sensitive designs.

Applications

The ADA4860-1YRJZ-RL7 is well-suited for a range of applications, including:

  • Video and broadcast equipment
  • Cable drivers
  • ADC/DAC buffer amplifiers
  • Active filters
  • Test and measurement systems

Package and Reliability

The operational amplifier comes in a compact SOT-23-6 package, making it easy to integrate into space-constrained designs. Its part number suffix "RL7" indicates that the device is available in a reel of 1000 units, facilitating efficient handling and manufacturing processes. Analog Devices Inc. is known for their commitment to quality, and the ADA4860-1YRJZ-RL7 is no exception, ensuring reliable performance in a wide range of environmental conditions.

Conclusion

Whether you're designing for professional video equipment or high-speed data systems, the ADA4860-1YRJZ-RL7 from Analog Devices Inc. offers the performance and reliability you need. With its high-speed capabilities, low distortion, and efficient power consumption, this operational amplifier stands out as a top choice for engineers and designers looking to push the boundaries of their applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8686 $56.0580
70+ $1.5332 $107.3240
105+ $1.4853 $155.9565
140+ $1.4374 $201.2360
180+ $1.3895 $250.1100
245+ $1.2457 $305.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,340 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess