EN
  • EN
  • DE

ADA4853-1AKS-EBZ

Part No ADA4853-1AKS-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR ADA4853-1AKS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Channels per IC 1 - Single
Amplifier Type Video
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part SC-70-6 Package
Win Source Part Number 767699-ADA4853-1AKS-EBZ
Popularity Medium
Supply and Demand Status Balance
Family Name ADA4853-1
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADA4853-1AKS-EBZ CAD Model

Description

The ADA4853-1AKS-EBZ is a high-performance, single-supply, rail-to-rail output, voltage feedback amplifier from Analog Devices Inc. This evaluation board is designed to help users rapidly prototype and test the capabilities of the ADA4853-1 amplifier in various applications.

Key Features:

  • High-Speed Performance: With its high bandwidth and fast slew rate, the ADA4853-1 is ideal for driving high-speed analog-to-digital converters (ADCs) and buffering high-speed signals.
  • Low Distortion: The device provides excellent video performance with low harmonic distortion, making it suitable for video processing applications.
  • Single Supply Operation: Operates from a single 3.3V to 5V supply, simplifying power supply design.
  • Rail-to-Rail Output: The amplifier can swing to within millivolts of the supply rails, maximizing the dynamic range in single-supply applications.
  • Power Efficiency: The ADA4853-1 offers low power consumption, which is critical for portable and battery-powered applications.
  • Flexible Evaluation Board: The ADA4853-1AKS-EBZ evaluation board includes configurable options for various test scenarios and is equipped with SMA connectors for easy connection to test equipment.

Applications:

  • Active filters
  • Video amplifiers
  • ADC drivers
  • General-purpose amplification
  • Portable and battery-powered equipment

The ADA4853-1AKS-EBZ is an essential tool for engineers and designers who need to quickly evaluate the performance of the ADA4853-1 amplifier in their specific application. Its ease of use and comprehensive feature set ensure that users can focus on their design, rather than the complexities of amplifier configuration. Whether you're working on high-speed data acquisition, video processing, or any other application requiring a high-performance amplifier, the ADA4853-1AKS-EBZ provides a convenient and reliable platform for testing and development.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD RAIL-TO-RAIL I/O AMP / - pval(183) Evaluation Board
Need more? Email Us
MaxLinear Inc
EVAL BOARD AMP TRIPLE, 550MHZ, 1 / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4932-2YCP
Need more? Email Us
Analog Devices Inc.
EVAL BOARD ADA4807-2 10MSOP
Lowest to $135.3384
Analog Devices Inc.
BOARD EVAL FOR ADA4851-4YRU
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DIFF OPAMP ADA4940-1
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA818
Need more? Email Us
Texas Instruments
BOARD EVAL HS MONO AMP SOT23 / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0859 $78.1718
4+ $32.0706 $128.2824
6+ $31.0683 $186.4098
8+ $30.0662 $240.5296
10+ $29.0640 $290.6400
14+ $26.0573 $364.8022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess