EN
  • EN
  • DE

ADA4692-2ACPZ-R7

Part No ADA4692-2ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Amplifier 2 Circuit
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADA4692
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA46922ACPZR7, ADA4692-2ACPZ-R7DKR, ADA4692-2ACPZ-R7CT, ADA4692-2ACPZ-R7TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846606-ADA4692-2ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4692-2ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADA4692-2ACPZ-R7 Operational Amplifier

The ADA4692-2ACPZ-R7 is a high-performance, dual operational amplifier (op-amp) produced by Analog Devices Inc., a leader in the semiconductor industry. This precision analog component is designed for a wide range of applications, from industrial control systems to consumer electronics, offering a perfect blend of power efficiency and accuracy.

Featuring a low offset voltage and a wide bandwidth, the ADA4692-2ACPZ-R7 ensures a high degree of signal fidelity, making it an ideal choice for sensitive analog circuit designs. With its low noise characteristics, the device is particularly suited for audio processing, medical instrumentation, and other applications where signal integrity is paramount.

The ADA4692-2ACPZ-R7 operates over a wide supply voltage range, accommodating single-supply operations that can range from 2.7V to 6V, and dual supplies from ±1.35V to ±3V. This flexibility allows designers to integrate the op-amp into a variety of systems without the need for additional power regulation, simplifying the design process and reducing the overall component count.

Another key feature of the ADA4692-2ACPZ-R7 is its rail-to-rail output, which enables the op-amp to drive signals to the very edges of the power supply rails. This capability maximizes the dynamic range in applications such as data acquisition systems and battery-powered devices, where every volt of signal range is valuable.

The ADA4692-2ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for space-saving on printed circuit boards (PCBs). The R7 variant denotes the 7-inch reel packaging, which is commonly used for automated manufacturing processes, ensuring a streamlined production flow and ease of inventory management.

With its excellent performance, low power consumption, and compact footprint, the ADA4692-2ACPZ-R7 from Analog Devices Inc. is a versatile and reliable choice for engineers and designers looking to create high-quality, efficient electronic systems.

For detailed specifications, application notes, and additional resources, it is recommended to refer to the official datasheet provided by Analog Devices Inc., which offers comprehensive information to ensure optimal utilization of the ADA4692-2ACPZ-R7 in your projects.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5601 $62.4040
95+ $1.2801 $121.6095
140+ $1.2402 $173.6280
195+ $1.2000 $234.0000
250+ $1.1601 $290.0250
335+ $1.0401 $348.4335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess