EN
  • EN
  • DE

ADA4691-4ACPZ-R7

Part No ADA4691-4ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Low Power Amplifier R-R O/P ±2.5V/5V 16-Pin LFCSP EP T/R / IC OPAMP VFB 3.6MHZ RRO 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.3 V/μs
Gain Bandwidth Product (GBP) 3.6MHz
Current - Input Bias 0.5pA
Voltage - Input Offset 500μV
Operating Supply Current 180μA
Channel Output Current 55mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-WQ (3x3)
Win Source Part Number 121728-ADA4691-4ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Sensing & Instrumentation, Medical, Portable Devices, Consumer Electronics, Audio, Signal Processing
Family Name ADA4691-4
Introduction Date September 28, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADA4691-4ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADA4691-4ACPZ-R7 Overview

The ADA4691-4ACPZ-R7 is a high-performance, quad operational amplifier (op-amp) from Analog Devices Inc., designed to offer a perfect blend of speed, precision, and low noise in a compact package. This component is tailored for applications that demand high accuracy and reliability, making it an ideal choice for control systems, instrumentation, and precision filters.

Key Features

  • Quad Channel: The ADA4691-4ACPZ-R7 features four independent op-amp units, providing flexibility and reducing the need for multiple op-amp ICs, thus saving space on the PCB.
  • Low Offset Voltage: It boasts a low input offset voltage, which minimizes error in precision applications and enhances overall system accuracy.
  • High Gain Bandwidth: With a high gain bandwidth product, this op-amp can work effectively at high frequencies, making it suitable for fast signal processing tasks.
  • Low Noise: The device exhibits low voltage noise density, which is critical for applications where signal integrity is paramount.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range in single or split supply applications.
  • Single Supply Operation: It is capable of operating from a single power supply, simplifying the power supply design.
  • Low Power Consumption: The ADA4691-4ACPZ-R7 is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient designs.
  • Package: Comes in a 16-lead LFCSP (Lead Frame Chip Scale Package) which is designed for space-constrained applications.

Applications

  • Automatic Test Equipment (ATE)
  • Medical Instruments
  • Audio and Video Processing
  • Data Acquisition Systems
  • Active Filtering
  • Industrial Control Systems

The ADA4691-4ACPZ-R7 from Analog Devices Inc. is a versatile and robust op-amp that delivers high performance while maintaining power efficiency. Its compact size, combined with its precision and low-noise characteristics, make it a preferred choice for engineers and designers looking to enhance their electronic designs.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4656 $51.7776
50+ $2.0231 $101.1550
77+ $1.9599 $150.9123
106+ $1.8967 $201.0502
137+ $1.8334 $251.1758
183+ $1.6438 $300.8154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess