EN
  • EN
  • DE

ADA4637-1BRZ

Part No ADA4637-1BRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 30 V, High Speed, Low Noise, Low Bias Current, JFET Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Slew Rate 170V/μs
Gain Bandwidth Product 79.9MHz
Current - Input Bias 1pA
Voltage - Input Offset 70μV
Supply Current 7mA
Current - Output / Channel 45mA
Supply Voltage , Single/Dual (±) ±5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADA4637
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1139455-ADA4637-1BRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4637-1BRZ CAD Model

Description

The ADA4637-1BRZ is a high-performance operational amplifier from Analog Devices Inc., designed to meet the rigorous demands of precision signal processing. With its advanced design and robust feature set, this op-amp is an ideal choice for applications requiring low noise, high speed, and precision.

Key Features

  • Low Noise Performance: The ADA4637-1BRZ boasts an ultra-low noise density, making it perfect for sensitive applications such as medical instrumentation and professional audio equipment.
  • High Speed: With a fast settling time, this op-amp is suited for high-speed data acquisition systems and digital-to-analog conversion processes.
  • Precision: Excellent dc performance is characterized by low offset voltage and drift, ensuring accurate signal amplification over time and temperature variations.
  • Wide Supply Range: The device can operate from a single supply voltage as low as 5V up to a maximum of 16V, or from dual supplies of ±2.5V to ±8V, providing flexibility in various circuit designs.
  • Robust Output Drive: Capable of driving heavy loads, the ADA4637-1BRZ can deliver output currents without significant distortion, which is crucial for driving high-performance ADCs or buffering signals to other parts of the circuit.

Applications

The operational amplifier is well-suited for a wide range of applications, including:

  • Precision instrumentation
  • Active filters
  • Professional audio equipment
  • Photodiode amplification
  • Data acquisition systems

Product Specifications

Parameter Value Part Number ADA4637-1BRZ Manufacturer Analog Devices Inc. Package 8-lead SOIC Temperature Range -40°C to +125°C

The ADA4637-1BRZ operational amplifier is a testament to Analog Devices Inc.'s commitment to providing high-quality components for precision electronics. Its combination of low noise, high speed, and precision makes it a versatile choice for engineers and designers looking to enhance the performance of their circuits.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8454 $65.5362
6+ $17.9245 $107.5470
9+ $17.3643 $156.2787
12+ $16.8042 $201.6504
16+ $16.2441 $259.9056
21+ $14.5636 $305.8356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,068 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess