EN
  • EN
  • DE

ADA4622-4ARZ-RL

Part No ADA4622-4ARZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 14SOIC / J-FET Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type J-FET
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 23V/µs
Gain Bandwidth Product 8 MHz
-3db Bandwidth 15.5 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 40 µV
Current - Supply 715µA (x4 Channels)
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ADA4622
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-ADA4622-4ARZ-RLDKR,505-ADA4622-4ARZ-RLTR,505-ADA4622-4ARZ-RLCT,ADA4622-4ARZ-RL-ND
Standard Package 2,500
Win Source Part Number 1144989-ADA4622-4ARZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4622-4ARZ-RL CAD Model

Description

Product Overview: ADA4622-4ARZ-RL by Analog Devices Inc.

The ADA4622-4ARZ-RL is a high-performance, quad operational amplifier designed and manufactured by Analog Devices Inc., a leader in precision analog technology. This component is specifically engineered to meet the requirements of high precision applications, offering a unique combination of low noise, low input bias currents, and high speed.

Key Features:

  • Low Offset Voltage: The ADA4622-4ARZ-RL boasts an ultra-low input offset voltage, which significantly reduces voltage error in amplification circuits and improves overall accuracy.
  • Low Noise: With its low noise density, this operational amplifier ensures a clean signal amplification, making it ideal for sensitive applications such as medical equipment and instrumentation.
  • High Speed: The device offers a fast settling time and high slew rate, which enables it to handle rapid changes in input signals without distortion, suitable for high-speed data acquisition systems and filters.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various applications and providing designers with flexibility in circuit design.
  • Low Input Bias Current: The ADA4622-4ARZ-RL features very low input bias currents, which is crucial for precision applications, as it minimizes errors in high impedance circuits.

Applications:

The operational amplifier is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Precision instrumentation
  • Active filtering
  • Data acquisition systems
  • Medical equipment
  • Audio equipment
  • Professional audio preamplifiers

Product Specifications:

The ADA4622-4ARZ-RL comes in a compact 14-lead SOIC package, ensuring easy integration into various circuit designs. It is also characterized by an extended temperature range, making it reliable in extreme conditions. The product is available in reel packaging, facilitating its use in automated manufacturing processes.

With its exceptional performance and versatility, the ADA4622-4ARZ-RL from Analog Devices Inc. stands out as an excellent choice for designers looking for a quad operational amplifier that delivers precision, speed, and low-noise operation.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7821 $54.4747
14+ $7.2896 $102.0544
22+ $7.0433 $154.9526
31+ $6.5508 $203.0748
40+ $6.3045 $252.1800
50+ $6.0583 $302.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess