EN
  • EN
  • DE

ADA4528-2ACPZ-RL

Part No ADA4528-2ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2CIRC 8LFCSP / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.5V/µs
Gain Bandwidth Product 3.4 MHz
-3db Bandwidth 6.5 MHz
Current - Input Bias 125 pA
Voltage - Input Offset 0.3 µV
Current - Supply 1.5mA (x2 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Base Product Number ADA4528
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-ADA4528-2ACPZ-RLDKR,ADA4528-2ACPZ-RL-ND,505-ADA4528-2ACPZ-RLCT,505-ADA4528-2ACPZ-RLTR,-2735-ADA4528-2ACPZ-RLCT,ANAANAADA4528-2ACPZ-RL,2156-ADA4528-2ACPZ-RL
Standard Package 5,000
Win Source Part Number 1017235-ADA4528-2ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4528-2ACPZ-RL CAD Model

Description

Product Overview: ADA4528-2ACPZ-RL by Analog Devices Inc.

The ADA4528-2ACPZ-RL from Analog Devices Inc. is a high-performance, dual auto-zero amplifier that offers precision, low noise, and low power consumption, making it an ideal choice for a wide range of applications. Its auto-zeroing technique ensures minimal offset voltage and offset drift over time and temperature, which is essential for precision measurement and control systems.

Key Features

  • Zero-Drift Architecture: The auto-zero architecture of the ADA4528-2ACPZ-RL ensures that the offset voltage is automatically corrected, providing a stable and accurate signal over time.
  • Low Noise Performance: With a low voltage noise density of only 0.95 µV p-p (0.1 Hz to 10 Hz), this amplifier provides a clean and precise output signal, making it suitable for sensitive instrumentation.
  • Low Power Consumption: The device operates with a supply current of only 145 µA per amplifier, which is beneficial for power-sensitive applications.
  • Wide Supply Voltage Range: It can operate with a supply voltage from 4.5 V to 55 V, accommodating a variety of power systems.
  • Extended Temperature Range: The operational temperature range of -40°C to +125°C allows for reliable performance in harsh environments.
  • Robust Package: Housed in a compact 8-lead LFCSP (3 mm × 3 mm) package, the ADA4528-2ACPZ-RL is designed to save space on a printed circuit board.

Applications

The precision and reliability of the ADA4528-2ACPZ-RL make it well-suited for applications such as:

  • Instrumentation and sensor signal conditioning
  • Medical devices and equipment
  • Automotive control systems
  • Data acquisition systems
  • Industrial process controls

Ordering Information

The ADA4528-2ACPZ-RL is available in a reel format, denoted by the suffix 'RL', for ease of manufacturing and assembly processes, allowing for efficient handling and placement during production.

With its combination of high precision, low noise, and low power consumption, the ADA4528-2ACPZ-RL from Analog Devices Inc. stands out as a superior choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0090 $52.1170
27+ $3.7553 $101.3931
42+ $3.6284 $152.3928
60+ $3.3747 $202.4820
77+ $3.2478 $250.0806
97+ $3.1209 $302.7273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess