EN
  • EN
  • DE

ADA4522-2ARMZ-RL

Part No ADA4522-2ARMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Zero-Drift Amplifier Circuit Rail-to-Rail 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name ADA4522
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4522-2ARMZ-RL-ND, ADA4522-2ARMZ-RLTR, ADA4522-2ARMZ-RLDKR, ADA4522-2ARMZ-RLCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910134-ADA4522-2ARMZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4522-2ARMZ-RL CAD Model

Description

Product Overview: ADA4522-2ARMZ-RL by Analog Devices Inc.

The ADA4522-2ARMZ-RL is a high-precision, low-noise operational amplifier designed by Analog Devices Inc., a leading manufacturer in the semiconductor industry. This operational amplifier (op-amp) is part of the ADA4522 series and is well-suited for applications that require accuracy and stability over time and temperature. It's packaged in an MSOP-8 (Mini Small Outline Package) with a "RL" suffix indicating its tape and reel packaging, which is ideal for automated assembly processes.

Key Features

  • Dual-Channel: The ADA4522-2ARMZ-RL features two independent op-amp units, providing flexibility for various circuit configurations.
  • Low Offset Voltage: With an ultra-low input offset voltage, this component ensures high accuracy in signal amplification, making it perfect for precision instrumentation.
  • Low Noise: The device boasts an exceptionally low voltage noise density, which is critical for applications where signal integrity is paramount.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various application requirements without compromising performance.
  • Robust EMI Rejection: The op-amp is designed to have excellent electromagnetic interference (EMI) rejection, ensuring stable operation in electrically noisy environments.

Applications

The ADA4522-2ARMZ-RL is versatile and can be used in a range of applications, including:

  • Precision instrumentation
  • Medical equipment
  • Data acquisition systems
  • Automotive battery monitoring
  • Temperature sensing and control

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADA4522-2ARMZ-RL is no exception. It is manufactured to meet high standards, ensuring reliability and longevity in even the most demanding conditions.

Environmental Considerations

The ADA4522-2ARMZ-RL is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components. This commitment to environmental responsibility makes it a suitable choice for eco-conscious applications.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1365 $50.1840
35+ $2.9380 $102.8300
53+ $2.8387 $150.4511
76+ $2.6402 $200.6552
99+ $2.5409 $251.5491
123+ $2.4417 $300.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,370 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess