EN
  • EN
  • DE

ADA4412-3

Part No ADA4412-3
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Integrated Triple Video Filter with Selectable Cutoff Frequencies for RGB, HD/SD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1139421-ADA4412-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4412-3 CAD Model

Description

Introducing the ADA4412-3 Low Power Video Filter from Analog Devices Inc.

The ADA4412-3 is a cutting-edge low power, triple video filter that embodies the perfect blend of performance and efficiency for demanding video applications. Designed by Analog Devices Inc., a leader in high-performance semiconductors, this integrated circuit is tailored for video signal conditioning in a variety of consumer and professional devices.

Key Features:

  • Triple 6th Order Filter: The ADA4412-3 comprises three independent video filters, each with a 6th order filter response, ensuring sharp image quality and excellent signal fidelity.
  • Low Power Consumption: With power management being a critical consideration in modern electronics, the ADA4412-3 stands out with its low power operation, making it ideal for portable and battery-powered applications.
  • Adjustable Frequency Range: The filter's cutoff frequency is adjustable from 8 MHz to 35 MHz, providing flexibility to support a range of video standards and resolutions.
  • High Drive Capability: This video filter can drive two video loads (2 Vp-p), allowing direct connection to a variety of video inputs and outputs without the need for additional buffering.
  • Single Supply Operation: The ADA4412-3 operates from a single 3.3 V supply, simplifying power supply design and reducing system complexity.

Applications:

The ADA4412-3 is versatile and can be used in multiple applications, including:

  • High Definition Television (HDTV) receivers
  • Digital Video Recorders (DVRs)
  • DVD players
  • Video-on-Demand (VoD) systems
  • Set-top boxes
  • Personal Video Recorders (PVRs)

Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality products, and the ADA4412-3 is no exception. It is manufactured to the highest standards, ensuring reliability and performance consistency for the most challenging video applications.

Whether you are designing a state-of-the-art video processing system or looking for a reliable video filter for an existing setup, the ADA4412-3 from Analog Devices Inc. offers a compelling blend of features that will enhance your product's video quality while maintaining efficiency and reducing power consumption.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8658 $57.9870
37+ $3.1728 $117.3936
57+ $3.0735 $175.1895
78+ $2.9741 $231.9798
101+ $2.8748 $290.3548
135+ $2.5780 $348.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess