EN
  • EN
  • DE

ADA4320-1ACPZ-R7

Part No ADA4320-1ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CATV 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Video Amp CATV 24-LFCSP-VQ (4x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-VFQFN Exposed Pad, CSP
Case / Package 24-LFCSP-VQ (4x5)
Family Name ADA4320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADA43201ACPZR7, ADA4320-1ACPZ-R7TR, ADA4320-1ACPZ-R7DKR, ADA4320-1ACPZ-R7CT, ADA4320-1ACPZ-R7-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859864-ADA4320-1ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4320-1ACPZ-R7 CAD Model

Description

ADA4320-1ACPZ-R7: A High-Performance Amplifier by Analog Devices Inc.

The ADA4320-1ACPZ-R7 is a cutting-edge operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This particular product is well-suited for a variety of applications, including active filters, audio and video processing, medical devices, and industrial control systems.

Product Features:

  • Precision Performance: The ADA4320-1ACPZ-R7 boasts excellent accuracy and stability, making it ideal for precision applications that require a high degree of signal fidelity.
  • Low Power Consumption: With a focus on energy efficiency, this op-amp is designed to operate with a low current draw, reducing the power consumption of the systems it is integrated into.
  • Low Noise: The device exhibits low noise characteristics, which is crucial for applications where signal integrity is paramount.
  • Wide Bandwidth: It offers a wide bandwidth, allowing it to handle a broad range of frequencies with minimal distortion.
  • Single Supply Operation: This amplifier can operate from a single power supply, simplifying the power design of the circuit.
  • Compact Packaging: The ADA4320-1ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package), which is space-efficient and ideal for size-constrained applications.

Applications:

  • Audio Equipment
  • Test and Measurement Systems
  • Signal Conditioning
  • Data Acquisition Systems
  • Professional Microphones
  • Photodiode Amplification

The ADA4320-1ACPZ-R7 is part of Analog Devices Inc.'s portfolio of high-performance amplifiers that are engineered to meet the rigorous demands of modern electronic systems. With its combination of precision, low power, and compact size, this product is a versatile choice for designers looking to enhance the performance and efficiency of their applications.

If you're looking for an op-amp that offers both high-quality performance and reliability, consider the ADA4320-1ACPZ-R7 for your next project. Its advanced features ensure that it will continue to be a preferred choice for engineers and designers across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2305 $59.2270
34+ $3.4712 $118.0208
52+ $3.3627 $174.8604
71+ $3.2543 $231.0553
92+ $3.1458 $289.4136
123+ $2.8203 $346.8969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess