EN
  • EN
  • DE

ADA4304-3ACPZ-R7

Part No ADA4304-3ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Power Dividers/Splitters
Description RF POWER DVDR 54MHZ-865MHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Frequency 54 MHz ~ 865 MHz
Package / Case 16-WFQFN Exposed Pad, CSP
Base Product Number ADA4304
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 808342-ADA4304-3ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4304-3ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADA4304-3ACPZ-R7: High-Performance RF Amplifier

The ADA4304-3ACPZ-R7 is a state-of-the-art RF amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This amplifier is specifically engineered to deliver exceptional performance for CATV (Cable Television) and satellite applications, where high output capability and low distortion are paramount.

Encased in a compact 24-lead LFCSP (Lead Frame Chip Scale Package), the ADA4304-3ACPZ-R7 is a triple fixed-gain amplifier that offers a unique combination of features designed to enhance signal integrity and simplify system design. It operates over a wide frequency range, making it an ideal choice for systems that require consistent performance across various bands.

Key Features:

  • Frequency Range: The amplifier is designed to operate effectively across a broad frequency spectrum, ensuring versatility in various RF applications.
  • High Output Capability: With the ability to drive high levels of output, the ADA4304-3ACPZ-R7 is well-suited for systems that demand strong signal transmission.
  • Low Distortion: Its low distortion metrics result in cleaner signal amplification, which is crucial for maintaining the integrity of the transmitted data.
  • Fixed Gain: The device features a fixed gain setting, which simplifies the design process by eliminating the need for external gain control components.
  • Power Efficiency: The ADA4304-3ACPZ-R7 is designed with power efficiency in mind, helping to reduce the overall power consumption of the system.
  • Thermal Performance: The LFCSP package offers excellent thermal performance, ensuring the device operates within safe temperature ranges even under high load conditions.

Applications:

  • CATV distribution networks
  • Satellite set-top boxes
  • Home RF distribution systems
  • Personal video recorders (PVRs)

The ADA4304-3ACPZ-R7 is a robust solution for designers looking to enhance their RF systems with a high-quality amplifier that offers a mix of high output, low distortion, and efficiency. With its performance and reliability, this product from Analog Devices Inc. stands out as an excellent choice for advanced RF amplification needs.

You May Also Be Interested in

Anaren
RF POWER DVDR 400MHZ-900MHZ 0805 / RF Power Divider 400 MHz ~ 900 MHz 0805 (2012 Metric), 6 PC Pad
Lowest to $1.1084
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ 12VQFN
Lowest to $3.3738
Mini-Circuits
RF PWR DVDR 1.71-2.025GHZ 12VQFN
Lowest to $3.3000
Mini-Circuits
RF PWR DVDR 0 HZ-8GHZ 32VFQFN
Lowest to $35.1861
Mini-Circuits
RF PWR DVDR 10MHZ-1GHZ 8SMD
Need more? Email Us
Anaren
RF PWR DVDR 950MHZ-2.15GHZ 0805 / RF Power Divider 950 MHz ~ 2.15 GHz 0805 (2012 Metric), 6 PC Pad
Lowest to $0.6657
Susumu
RF POWER DIVIDER 0HZ-20GHZ 0603 / RF Power Divider 0 Hz ~ 20 GHz 0603 (1608 Metric)
Lowest to $92.5374
Anaren
RF POWER DVDR 2.4GHZ-2.5GHZ 0805 / RF Power Divider 2.4 GHz ~ 2.5 GHz 0805 (2012 Metric), 6 PC Pad
Lowest to $1.0970
NXP / Nexperia
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.3458

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7603 $54.3221
16+ $6.3674 $101.8784
25+ $6.1685 $154.2125
34+ $5.9695 $202.9630
44+ $5.7705 $253.9020
58+ $5.1736 $300.0688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess