EN
  • EN
  • DE

ADA4177-2ARMZ-RL

Part No ADA4177-2ARMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MSOP  /  General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.5V/µs
Gain Bandwidth Product 3.5 MHz
-3db Bandwidth 6 MHz
Current - Input Bias 300 pA
Voltage - Input Offset 2 µV
Current - Supply 500µA (x2 Channels)
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADA4177
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 3,000
Win Source Part Number 1139494-ADA4177-2ARMZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4177-2ARMZ-RL CAD Model

Description

The ADA4177-2ARMZ-RL from Analog Devices Inc. is a robust, precision operational amplifier that offers excellent performance in a wide range of applications. This dual-channel op-amp is designed to meet the stringent requirements of high-precision signal processing while maintaining stability and reliability over its lifetime.

Key Features

  • Low Offset Voltage: The ADA4177-2ARMZ-RL boasts a low input offset voltage, which is crucial for precision applications, ensuring signal integrity and accuracy.
  • Wide Supply Range: It operates over a wide supply range, accommodating single-supply voltages from 4.5 V to 36 V, or dual supplies of ±2.25 V to ±18 V, providing versatility in various circuit configurations.
  • High ESD Protection: With its robust electrostatic discharge (ESD) protection, this operational amplifier is less susceptible to damage when handled or exposed to the harsh environments found in industrial applications.
  • Overvoltage Protection: The inputs are protected against overvoltages up to ±32 V, which significantly enhances the circuit's robustness and longevity.
  • Low Noise: It features a low noise density, making it an ideal choice for applications that require a high signal-to-noise ratio.
  • Extended Temperature Range: The operational amplifier is designed to operate over an extended industrial temperature range from -40°C to +125°C, ensuring reliable performance in extreme conditions.

Applications

The ADA4177-2ARMZ-RL is suitable for a variety of applications, including:

  • Precision instrumentation
  • Sensor signal conditioning
  • Data acquisition systems
  • Active filtering
  • Medical devices
  • Industrial process controls

With its combination of precision, robustness, and versatility, the ADA4177-2ARMZ-RL from Analog Devices Inc. stands out as a reliable choice for engineers and designers looking for an operational amplifier that can handle the demands of sophisticated electronic systems. Its dual-channel configuration also makes it a space-saving solution for designs where board space is at a premium.

For detailed specifications and application support, it is recommended to consult the ADA4177-2ARMZ-RL datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6241 $53.3687
16+ $6.2557 $100.0912
25+ $6.0602 $151.5050
35+ $5.8647 $205.2645
45+ $5.6692 $255.1140
60+ $5.0828 $304.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess