Product Overview: ADA4077-4ARUZ-R7
The ADA4077-4ARUZ-R7 is a high-performance, quad operational amplifier designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This op-amp is known for its low noise, high accuracy, and stability which makes it an ideal choice for a wide range of applications, including control systems, sensor interfacing, and active filtering.
Key Features
- Low Offset Voltage: The ADA4077-4ARUZ-R7 boasts a low input offset voltage, which ensures high-precision signal amplification and reduces the need for external calibration.
- High Gain Bandwidth: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, making it versatile for both low-frequency and high-speed applications.
- Low Noise: It exhibits low noise performance, which is critical in applications where signal integrity is paramount.
- Power Efficiency: The device operates with a low supply current, which is beneficial for power-sensitive applications.
- Wide Supply Range: It can operate over a wide range of power supply voltages, accommodating various system designs and requirements.
- Stable Over Temperature: The ADA4077-4ARUZ-R7 is designed to maintain its performance across a broad temperature range, ensuring reliability in challenging environments.
Applications
This operational amplifier is suitable for multiple applications, including:
- Precision instrumentation
- Data acquisition systems
- Active filters and signal conditioning
- Professional audio equipment
- Industrial control systems
Product Specifications
The ADA4077-4ARUZ-R7 is available in a 14-lead TSSOP (Thin Shrink Small Outline Package) which provides a compact footprint for space-constrained applications. It is characterized by the following specifications:
- Supply Voltage: ±2.5 V to ±15 V
- Operating Temperature: -40°C to +125°C
- Package: 14-lead TSSOP (R-7)
- RoHS Compliant: Yes
Analog Devices Inc. ensures that the ADA4077-4ARUZ-R7 meets rigorous standards for performance and reliability, making it a trustworthy component for precision electronic designs.