EN
  • EN
  • DE

ADA4077-1ARZ-R7

Part No ADA4077-1ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 4 MHz, 7 nV/√Hz, Low Offset and Drift, High Precision Amplifiers | IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type General Purpose
Slew Rate 1.2V/μs
Gain Bandwidth Product 3.6MHz
Current - Input Bias 400pA
Voltage - Input Offset 15μV
Supply Current 400μA
Current - Output / Channel 22mA
Supply Voltage , Single/Dual (±) ±2.5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADA4077
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139396-ADA4077-1ARZ-R7
Manufacturer Homepage www.analog.com
Family Name ADA4077-1
Introduction Date January 22, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4077-1ARZ-R7 CAD Model

Description

ADA4077-1ARZ-R7: High Precision, Low Noise Operational Amplifier

The ADA4077-1ARZ-R7 is a high-performance operational amplifier from Analog Devices Inc., designed to offer precision and low noise in a wide range of applications. This op-amp features a unique combination of low offset voltage, low input bias currents, and high speed, making it ideal for high-accuracy signal conditioning and instrumentation.

Key Features:

  • Low Offset Voltage: Ensures high accuracy in signal processing, minimizing errors in critical applications.
  • Low Noise: The device exhibits excellent noise performance, which is crucial for sensitive electronics such as medical equipment and precision instruments.
  • High Gain Bandwidth Product: With a high GBWP, the ADA4077-1ARZ-R7 can handle a wide range of frequencies without compromising gain.
  • Low Input Bias Current: Reduces the effect on the source signal and is particularly beneficial when dealing with high impedance sources.
  • Stable Over Temperature: The op-amp's parameters remain consistent across a wide temperature range, ensuring reliable operation in various environments.
  • Single Supply Operation: Capable of operating from a single power supply, which simplifies power management in embedded systems.

Applications:

The ADA4077-1ARZ-R7 is versatile and can be used in numerous applications, including:

  • Precision amplifiers in test and measurement equipment
  • Buffer amplifiers in data acquisition systems
  • Active filters and integrators
  • Medical instrumentation
  • Process control and industrial automation

Package and Availability:

The operational amplifier is available in a compact SOIC-8 package, denoted by the suffix 'ARZ'. The 'R7' indicates that the product is offered in a 7" (178mm) reel, convenient for automated assembly processes. Analog Devices Inc. ensures the availability of this high-quality component through its extensive distribution network.

With its combination of precision, low noise, and stability, the ADA4077-1ARZ-R7 operational amplifier is an excellent choice for designers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7163 $51.4890
63+ $1.6076 $101.2788
97+ $1.5533 $150.6701
139+ $1.4447 $200.8133
180+ $1.3904 $250.2720
225+ $1.3361 $300.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,980 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess