EN
  • EN
  • DE

ADA4077-1ARMZ

Part No ADA4077-1ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 4 MHz, 7 nV/√Hz, Low Offset and Drift, High Precision Amplifiers | IC OPAMP GP 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Slew Rate 1.2V/μs
Gain Bandwidth Product 3.6MHz
Current - Input Bias 400pA
Voltage - Input Offset 50μV
Supply Current 400μA
Current - Output / Channel 22mA
Supply Voltage , Single/Dual (±) ±2.5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADA4077
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1139395-ADA4077-1ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4077-1ARMZ CAD Model

Description

Analog Devices Inc. ADA4077-1ARMZ Operational Amplifier

The ADA4077-1ARMZ from Analog Devices Inc. is a high-precision, low-noise operational amplifier that offers exceptional performance for a wide range of applications. This op-amp is designed to provide optimal stability and reliability, making it an ideal choice for precision instrumentation, active filtering, and high-quality audio applications.

With its low offset voltage and drift, the ADA4077-1ARMZ ensures accurate signal amplification without significant deviation over time and temperature. This precision is coupled with a low noise density, which minimizes the impact of unwanted signals and enhances the overall signal-to-noise ratio (SNR) of your system.

The ADA4077-1ARMZ features a supply voltage range of 5V to 30V, which provides the flexibility to be used in both single-supply and dual-supply configurations. This versatility makes it suitable for various electronic circuits, from battery-operated devices to industrial equipment.

The device is packaged in an 8-lead MSOP (Mini Small Outline Package), which is compact and space-saving. This compact form factor allows for efficient use of PCB space, making it a great choice for designs where board real estate is at a premium.

Key specifications of the ADA4077-1ARMZ include:

  • Low offset voltage: Ensures high accuracy in signal processing.
  • Low noise density: Provides a clean amplification of the input signal.
  • Wide supply voltage range: Offers design flexibility for various applications.
  • High open-loop gain: Ensures a high level of amplification without the need for external components.
  • Low input bias current: Minimizes errors in high impedance circuits.
  • High slew rate: Allows the op-amp to respond quickly to changes in the input signal.

The ADA4077-1ARMZ operational amplifier's robust design and high precision make it an excellent choice for engineers and designers looking to create stable and accurate electronic systems. Whether you're working on sensitive measurement equipment or high-fidelity audio gear, the ADA4077-1ARMZ from Analog Devices Inc. is engineered to exceed your expectations.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess