EN
  • EN
  • DE

ADA4004-4ACPZ-R7

Part No ADA4004-4ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 12MHZ 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iPolar
Packaging Reel package
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 2.7 V/μs
GBP - Gain Bandwidth Product 12MHz
Current - Input Bias 40nA
Voltage - Input Offset 40μV
Operating Supply Current 2.2mA
Output Current per Channel 10mA
Dual Supply Voltage (±) 10 V ~ 36 V, ±5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-VQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-VQ (4x4)
Win Source Part Number 767684-ADA4004-4ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4004-4
Introduction Date November 07, 2007
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADA4004-4ACPZ-R7 CAD Model

Description

Analog Devices Inc.

The ADA4004-4ACPZ-R7 is a high-performance, precision operational amplifier from the reputable manufacturer Analog Devices Inc. This component is designed for a wide array of applications, including medical instruments, test and measurement equipment, and precision sensors. Its remarkable stability and accuracy make it an ideal choice for systems that require high precision and long-term reliability.

Key Features:

  • Channels: The ADA4004-4ACPZ-R7 features a quad-channel configuration, making it versatile for multichannel applications or complex signal processing tasks.
  • Supply Voltage: It operates across a wide supply voltage range from 4.5 V to 30 V, or ±2.25 V to ±15 V dual supply, accommodating a variety of power environments.
  • Low Offset Voltage: The device boasts an ultra-low offset voltage, which minimizes errors in precision applications and enhances overall system accuracy.
  • Low Noise: With its low noise performance, the ADA4004-4ACPZ-R7 ensures signal integrity and is suitable for applications that require clean, accurate signal amplification.
  • High Gain Bandwidth: The product offers high gain bandwidth, providing fast settling times and suitability for high-speed signal processing.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADA4004-4ACPZ-R7 is space-efficient, fitting easily into space-constrained applications.
  • Temperature Range: It is designed to operate over the extended industrial temperature range, making it reliable in varied environmental conditions.
  • RoHS Compliant: The device is RoHS compliant, adhering to environmental standards and regulations.

Applications:

The robust feature set of the ADA4004-4ACPZ-R7 makes it suitable for a wide range of applications. Its precision and stability are particularly beneficial in instrumentation amplifiers, active filters, and data acquisition systems. Additionally, its low noise characteristics are ideal for audio processing, while its high gain bandwidth is advantageous in control systems and analog-to-digital converters.

Overall, the ADA4004-4ACPZ-R7 from Analog Devices Inc. represents a blend of performance, precision, and versatility, making it a top choice for engineers and designers seeking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8192 $51.2768
10+ $10.5183 $105.1830
15+ $10.1896 $152.8440
21+ $9.8609 $207.0789
27+ $9.5322 $257.3694
36+ $8.5461 $307.6596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess