The ADA4004-4ACPZ-R2 is a high-performance, quad-channel precision operational amplifier from Analog Devices Inc., renowned for its excellence in analog circuit technology. This particular model is engineered to deliver superior accuracy and low noise performance, making it an ideal choice for a wide range of applications, including medical instrumentation, precision filters, and high-end industrial equipment.
Key Features:
- Low Offset Voltage: The ADA4004-4ACPZ-R2 boasts an exceptionally low input offset voltage, which ensures high accuracy in signal amplification and makes it suitable for precision applications.
- Low Noise: With its low noise density, this operational amplifier is perfect for applications that require a clean signal amplification, such as audio processing and test equipment.
- High Gain Bandwidth Product: The device features a high gain bandwidth product, providing the ability to handle a wide range of frequencies without compromising on performance.
- Power Efficiency: Designed with power efficiency in mind, the ADA4004-4ACPZ-R2 operates at a low supply current, making it an excellent choice for battery-powered devices or energy-sensitive applications.
- Rail-to-Rail Output: The amplifier offers a rail-to-rail output stage, which allows for a wider dynamic range, thereby maximizing the utilization of the power supply range.
Technical Specifications:
Parameter
Value
Number of Channels
4
Supply Voltage
±2.5V to ±15V
Input Offset Voltage
25 µV max
Input Bias Current
1.5 nA max
Operating Temperature
-40°C to +125°C
Package
24-Lead LFCSP (5mm x 5mm)
The ADA4004-4ACPZ-R2 is available in a compact 24-Lead LFCSP package, which is ideal for space-constrained applications. With its robust design, it ensures reliable performance even in harsh environments, as evidenced by its wide operating temperature range. Whether you're designing for precision data acquisition, active filtering, or any other application demanding high-precision signal processing, the ADA4004-4ACPZ-R2 from Analog Devices Inc. is a choice that stands out for its exceptional performance and reliability.