EN
  • EN
  • DE

AD9994BCPZ

Part No AD9994BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC PROCESSOR CCD 12BIT 64LFCSP  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Type CCD Signal Processor, 12-Bit
Temperature Range - Operating -25°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Base Product Number AD9994
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-AD9994BCPZ-AD,ANAANAAD9994BCPZ
Standard Package 27
Win Source Part Number 1147520-AD9994BCPZ
Ultra Librarian 3D Model Ultra Librarian AD9994BCPZ CAD Model

Description

Introducing the AD9994BCPZ High-Speed Analog-to-Digital Converter

The AD9994BCPZ is a cutting-edge, high-performance analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in precision signal processing technology. This ADC is designed to cater to the demanding needs of high-speed signal acquisition and processing applications.

At the heart of the AD9994BCPZ lies its ability to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including medical imaging, data acquisition systems, communication infrastructure, and instrumentation. The device features a 14-bit resolution, ensuring high precision in digital representation of analog signals.

One of the key advantages of the AD9994BCPZ is its impressive sampling rate. Capable of operating at speeds up to 80 MSPS (Mega Samples Per Second), this ADC ensures that even the fastest varying signals are captured with high fidelity. This high-speed performance is crucial for applications where rapid signal changes must be accurately converted for digital processing.

The AD9994BCPZ is housed in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), which not only saves valuable board space but also provides excellent thermal performance. This packaging is designed to provide reliable operation even in demanding thermal environments.

With its differential inputs, the AD9994BCPZ offers excellent common-mode noise rejection, which is essential for maintaining signal integrity in noisy environments. The device also includes a flexible input range, allowing it to interface with a variety of signal sources without the need for additional scaling circuits.

Furthermore, the AD9994BCPZ comes with a suite of built-in features such as an internal voltage reference, a programmable gain amplifier, and a clock duty cycle stabilizer. These integrated functions reduce the need for external components, simplifying system design and minimizing the overall footprint of the solution.

For engineers and designers looking for a reliable and high-speed ADC solution, the AD9994BCPZ from Analog Devices Inc. offers a perfect blend of performance, precision, and integration, making it a go-to component for advanced digital signal processing requirements.

To learn more about the AD9994BCPZ, its specifications, and how it can be integrated into your next project, visit the Analog Devices Inc. website or contact their support team for detailed technical assistance.

You May Also Be Interested in

Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess