EN
  • EN
  • DE

AD9985AKSTZ-110

Part No AD9985AKSTZ-110
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 80LQFP / Video Interface 80-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Applications Video
Interface Serial
Voltage - Supply 2.2V ~ 3.45V
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number AD9985
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40618-AD9985AKSTZ-110
Ultra Librarian 3D Model Ultra Librarian AD9985AKSTZ-110 CAD Model

Description

Product Overview: AD9985AKSTZ-110 by Analog Devices Inc.

The AD9985AKSTZ-110 is a high-performance, 8-bit analog-to-digital interface converter from the renowned manufacturer Analog Devices Inc. This advanced component is designed to cater to the demanding requirements of color graphics and video applications. It is an integral part of Analog Devices' comprehensive portfolio of data converters, combining innovation with reliability to deliver superior signal processing performance.

Key Features

  • High Resolution: The device supports an 8-bit resolution which ensures detailed and precise analog-to-digital conversion, making it suitable for high-definition video and graphics processing.
  • Fast Sampling Rate: With a maximum sampling rate of 110 MSPS (Mega Samples Per Second), the AD9985AKSTZ-110 can handle rapid signal variations, ensuring smooth and accurate image reproduction.
  • Low Power Consumption: Designed for efficiency, the converter operates with low power consumption, making it ideal for applications where power efficiency is critical.
  • Integrated PLL: The inclusion of a Phase-Locked Loop (PLL) circuit within the AD9985AKSTZ-110 simplifies system design by reducing the number of external components required for clock generation.
  • Flexible Interface: It features a flexible digital interface that is compatible with various graphics and video standards, allowing for easy integration into a wide range of systems.

Applications

The AD9985AKSTZ-110 is versatile and can be used in multiple applications, including:

  • Flat Panel Displays (LCD, Plasma)
  • Projectors
  • Professional Video Cameras
  • Video Capture Cards
  • Graphics Cards

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9985AKSTZ-110 is no exception. It undergoes rigorous testing and quality assurance processes to ensure that each unit meets the highest standards of performance and reliability. Customers can trust this converter to deliver consistent results in their high-speed video and graphics applications.

Package and Availability

The AD9985AKSTZ-110 is available in a compact LQFP (Low Profile Quad Flat Package) form factor, which is suitable for space-constrained applications. It is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

For detailed specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6484 $59.8356
22+ $5.4552 $120.0144
33+ $5.2847 $174.3951
46+ $5.1143 $235.2578
59+ $4.9438 $291.6842
79+ $4.4324 $350.1596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess