EN
  • EN
  • DE

AD9980KSTZ-80

Part No AD9980KSTZ-80
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 80LQFP / Video Interface 80-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Applications Video
Interface Analog
Voltage - Supply 3.13V ~ 3.47V
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number AD9980
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 40609-AD9980KSTZ-80
Ultra Librarian 3D Model Ultra Librarian AD9980KSTZ-80 CAD Model

Description

Introducing the AD9980KSTZ-80 from Analog Devices Inc.

The AD9980KSTZ-80 is a cutting-edge, high-performance 8-bit analog-to-digital interface designed by Analog Devices Inc., a leader in the semiconductor industry. This product is tailored to deliver superior speed and accuracy for a wide range of applications, including medical imaging, communications, data acquisition systems, and industrial instrumentation.

Key Features:

  • High-Speed Operation: The AD9980KSTZ-80 offers a remarkable sampling rate of up to 80 MSPS (Mega Samples Per Second), making it an ideal choice for high-speed signal processing tasks.
  • Resolution: With its 8-bit resolution, this A/D converter provides a fine quantization level, ensuring detailed and precise digital representation of the input analog signal.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9980KSTZ-80 minimizes power usage, which is critical for portable and battery-powered applications.
  • Integrated Features: This device includes an on-chip track-and-hold amplifier and voltage reference, which simplifies system design and reduces external component count.
  • Flexible Interface: The digital output data is presented in a user-friendly, parallel LVDS (Low Voltage Differential Signaling) format, which supports easy integration with digital signal processors (DSPs) and microcontrollers.

Applications:

The AD9980KSTZ-80 is versatile and can be used in multiple applications. Its high-speed and precise conversion make it particularly well-suited for:

  • High-resolution video and imaging systems
  • Test and measurement equipment
  • Professional video cameras
  • Communication systems requiring rapid data throughput

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the AD9980KSTZ-80 is no exception. It is manufactured using the latest techniques and undergoes rigorous testing to ensure it meets the highest standards of performance and reliability.

Product Packaging:

The AD9980KSTZ-80 is available in a compact 48-lead LQFP (Low Profile Quad Flat Package) that ensures a small footprint on the printed circuit board, providing an efficient use of space in system designs.

With its combination of high-speed performance, precision, and low power consumption, the AD9980KSTZ-80 from Analog Devices Inc. is an exemplary choice for designers looking to enhance the capabilities of their digital imaging and signal processing applications.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Altera
Specialized RoHS
Lowest to $10.1866
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4746 $60.2206
26+ $4.4919 $116.7894
40+ $4.3516 $174.0640
55+ $4.2111 $231.6105
71+ $4.0708 $289.0268
95+ $3.6497 $346.7215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess