EN
  • EN
  • DE

AD9978ABCPZ

Part No AD9978ABCPZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description AFE Video 2ADC 14Bit 1.8V 40-Pin LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Interface LVDS, Serial
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
Mount Surface Mount
Number of A/D Converters 2
Operating Supply Voltage 1.8 V
Resolution 1.75 B
RoHS Compliant
Win Source Part Number 1043335-AD9978ABCPZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9978ABCPZ CAD Model

Description

Analog Devices Inc. AD9978ABCPZ Product Overview

The AD9978ABCPZ is a high-performance, mixed-signal front-end (MxFE) integrated circuit from Analog Devices Inc., designed to cater to a wide array of imaging applications. This versatile chip is part of the renowned AD9978 series, known for their reliability and cutting-edge technology in the field of image sensor signal processing.

Key Features and Benefits

  • High-Speed Operation: The AD9978ABCPZ is built for speed, delivering rapid signal processing capabilities that are essential for high-resolution and fast frame-rate imaging systems.
  • Low Noise Performance: With its advanced design, the device ensures low noise operation, which is critical for achieving high-quality images, particularly in low-light conditions.
  • Integrated Analog-to-Digital Converter (ADC): The inclusion of a high-precision ADC simplifies the design process by reducing the need for external components, thereby saving space and cost.
  • Flexible Interface Options: This MxFE offers a variety of interface options, making it compatible with a broad range of image sensors and microprocessors.
  • Power Efficiency: The AD9978ABCPZ has been optimized for low power consumption, which is particularly beneficial for portable and battery-powered imaging devices.

Applications

The AD9978ABCPZ is ideal for use in:

  • Digital cameras and camcorders
  • Medical imaging systems
  • Industrial inspection equipment
  • Scientific instrumentation
  • Security and surveillance cameras

Product Specifications

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD9978ABCPZ offers a space-saving footprint without compromising on functionality. It operates over a broad temperature range, making it suitable for various environmental conditions. The device also complies with stringent industry standards, ensuring reliability and performance consistency.

Conclusion

The AD9978ABCPZ from Analog Devices Inc. represents a blend of performance, efficiency, and versatility. With its robust feature set, this MxFE is an excellent choice for designers seeking to enhance the capabilities of their imaging systems while maintaining cost-effectiveness and design simplicity.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Sony
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess