EN
  • EN
  • DE

AD9975BST

Part No AD9975BST
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description AFE Modem 1 ADC 10bit 48-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172521-AD9975BST
Popularity Low
Supply and Demand Status Limited
Family Name AD9975
Introduction Date September 18, 2002
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9975BST CAD Model

Description

Product Overview: AD9975BST from Analog Devices Inc.

The AD9975BST is a high-performance, mixed-signal front-end (MxFE®) integrated circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This product is tailored for advanced imaging applications, providing a comprehensive solution for CCD and CMOS sensor interfaces. The AD9975BST is engineered to cater to the demanding requirements of medical imaging, industrial inspection, and high-end surveillance systems.

At the heart of the AD9975BST lies a precision 14-bit analog-to-digital converter (ADC) that ensures exceptional image quality by delivering high-fidelity digitization of the sensor's analog output. This ADC operates at a high sample rate, enabling the capture of fast-moving scenes without compromising image clarity or detail. Additionally, the device features a low-noise, programmable gain amplifier (PGA) that amplifies the sensor signal before digitization, allowing for optimal dynamic range and signal-to-noise ratio (SNR).

The AD9975BST also includes a flexible, programmable timing generator, which simplifies the synchronization of the sensor and the ADC. This feature enables designers to easily adapt the device to a wide range of sensor types and resolutions. Moreover, the product offers various power-saving modes, making it an ideal choice for battery-powered or energy-efficient systems.

For ease of integration, the AD9975BST comes in a compact, surface-mount package that conserves board space and is compatible with standard PCB manufacturing processes. The device operates over an extended temperature range, ensuring reliable performance in diverse environmental conditions.

Key features of the AD9975BST include:

  • 14-bit high-speed ADC
  • Low-noise programmable gain amplifier
  • Flexible timing generator
  • Power management options
  • Compact surface-mount package
  • Extended temperature range operation

With its combination of performance, versatility, and reliability, the AD9975BST from Analog Devices Inc. is an excellent choice for developers looking to create sophisticated imaging solutions that require precise signal processing and high-quality digital output.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1924 $72.7696
8+ $14.9272 $119.4176
12+ $14.4606 $173.5272
17+ $13.9940 $237.8980
22+ $13.5274 $297.6028
29+ $12.1287 $351.7323
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess