EN
  • EN
  • DE

AD9945KCPZRL7

Part No AD9945KCPZRL7
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROCESSOR 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type CCD Signal Processor, 12-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 127877-AD9945KCPZRL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9945KCPZRL7 CAD Model

Description

AD9945KCPZRL7 - High-Performance CCD Signal Processor

The AD9945KCPZRL7 is a state-of-the-art CCD signal processor manufactured by Analog Devices Inc., designed to cater to the sophisticated demands of high-speed imaging applications. This integrated circuit is a testament to Analog Devices' commitment to providing advanced solutions for image capture technology.

At the heart of the AD9945KCPZRL7 is a precision 14-bit charge-to-digital converter (CDC), which is capable of delivering exceptional image quality with its low-noise performance. This feature ensures that the smallest of charge packets from the CCD can be accurately quantified, making it ideal for applications such as scientific imaging, industrial inspection, and medical diagnostics, where detail and accuracy are paramount.

The device also includes a complete analog front-end for CCD sensors, with a programmable gain amplifier (PGA) that offers a wide dynamic range, ensuring that images are captured with the highest level of detail even in varying lighting conditions. The PGA's programmability allows for fine-tuning of the gain to match specific CCD sensor characteristics and application requirements.

Furthermore, the AD9945KCPZRL7 boasts an on-chip precision timing generator, which simplifies the design and reduces the system component count. This timing generator provides the necessary clocking signals to drive the CCD, eliminating the need for external timing components and thus reducing system complexity and cost.

The device is packaged in a compact 48-lead LFCSP (7mm x 7mm), which is perfect for space-constrained applications. The AD9945KCPZRL7 is also available in a reel package, denoted by the 'RL7' suffix, facilitating efficient handling and assembly for high-volume production environments.

With its low-power consumption and advanced power management features, the AD9945KCPZRL7 is not only efficient but also supports battery-powered and portable applications. Its digital output interface is LVDS (Low-Voltage Differential Signaling), which minimizes digital noise and allows for longer cable lengths without compromising signal integrity.

In summary, the AD9945KCPZRL7 from Analog Devices Inc. is a highly integrated and versatile CCD signal processor that delivers high-quality imaging performance for a wide range of applications. Its combination of low noise, high dynamic range, programmability, and integrated timing generator makes it an ideal choice for designers looking to develop advanced imaging systems with reduced complexity and enhanced reliability.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1928 $55.1568
14+ $7.5429 $105.6006
21+ $7.3071 $153.4491
29+ $7.0714 $205.0706
37+ $6.8357 $252.9209
49+ $6.1286 $300.3014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,255 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess