EN
  • EN
  • DE

AD9925BBCZRL

Part No AD9925BBCZRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROCESSOR 96CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type CCD Signal Processor, 12-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 96-LFBGA, CSPBGA
Supplier Device Package 96-CSPBGA (8x8)
Base Product Number AD9925
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 40564-AD9925BBCZRL
Ultra Librarian 3D Model Ultra Librarian AD9925BBCZRL CAD Model

Description

The AD9925BBCZRL from Analog Devices Inc. is a high-performance, integrated mixed-signal front-end processor designed for advanced imaging applications. This product is a testament to Analog Devices' commitment to providing innovative solutions that enhance the capabilities and performance of imaging systems.

Key Features:

  • High-Resolution Processing: The AD9925BBCZRL is capable of processing high-resolution images, making it an ideal choice for applications such as digital cameras, medical imaging, and industrial inspection systems.
  • Low Noise Design: Engineered with a low-noise architecture, this device ensures the production of clear, crisp images even in low-light conditions or when dealing with fine details.
  • Integrated Analog-to-Digital Converter (ADC): The inclusion of an ADC streamlines the conversion of analog signals to digital, simplifying the design and reducing the need for external components.
  • Programmable Gain Amplifier (PGA): The PGA provides adjustable gain control, allowing for fine-tuning of the signal amplification to match the requirements of the specific application.
  • Correlated Double Sampling (CDS): The CDS feature helps to reduce fixed pattern noise and improve dynamic range, which is critical for high-quality imaging.

Applications:

  • Digital Still Cameras
  • Medical Imaging Systems
  • Machine Vision Systems
  • Scientific Instrumentation

The AD9925BBCZRL is available in a compact, lead-free package and is designed for reliability and durability, making it suitable for use in a variety of demanding environments. With its advanced features and robust design, the AD9925BBCZRL from Analog Devices Inc. is a versatile component that can significantly enhance the performance of your imaging systems.

Ordering Information:

For detailed product specifications, sample requests, or to place an order, please visit the Analog Devices Inc. website or contact your local authorized distributor. The AD9925BBCZRL is available in reel packaging for efficient integration into manufacturing processes.

You May Also Be Interested in

Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7838 $67.5676
5+ $27.7200 $138.6000
7+ $26.8538 $187.9766
9+ $25.9875 $233.8875
12+ $25.1213 $301.4556
16+ $22.5225 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess