EN
  • EN
  • DE

AD9889BBCPZ-80

Part No AD9889BBCPZ-80
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC TRANSMITTER HDMI/DVI 64-LFCSP / Video Transmitter IC I2C CEA-861B, DVI 1.0, HDCP 1.2, HDMI 1.3, ITU656 64-LFCSP-VQ (9x9) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Series Advantiv®
Package Bulk
Product Status Active
Function Transmitter
Applications Recorders, Set-Top Boxes
Standards CEA-861B, DVI 1.0, HDCP 1.2, HDMI 1.3, ITU656
Control Interface I²C
Voltage - Supply 1.71V ~ 1.89V
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Base Product Number AD9889
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40540-AD9889BBCPZ-80
Ultra Librarian 3D Model Ultra Librarian AD9889BBCPZ-80 CAD Model

Description

Product Overview: AD9889BBCPZ-80 by Analog Devices Inc.

The AD9889BBCPZ-80 is a high-performance integrated circuit designed and manufactured by Analog Devices Inc., a leader in semiconductor solutions. This IC is specifically engineered to cater to the needs of high-definition multimedia interface (HDMI) applications, providing a seamless and efficient interface for audio and video signal transmission.

Key Features

  • High-Definition Multimedia Interface: The AD9889BBCPZ-80 is capable of supporting HDMI 1.3 specifications, ensuring compatibility with a wide range of multimedia devices.
  • High Data Rate: With a maximum TMDS clock frequency of 80 MHz, it can handle up to 165 MHz, suitable for high-resolution video formats including 1080p.
  • Integrated HDCP: It comes with an integrated High-bandwidth Digital Content Protection (HDCP) system, allowing secure transmission of protected content.
  • Audio Support: This IC supports 8-channel I2S audio or S/PDIF, providing flexibility in handling different audio formats.
  • Deep Color Support: The device is capable of transmitting deep color video with up to 36 bits per pixel, offering a richer and more detailed visual experience.
  • Low Power Consumption: Designed for efficiency, the AD9889BBCPZ-80 maintains low power consumption, making it ideal for portable and power-sensitive applications.
  • Compact Packaging: Housed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), it requires minimal board space, which is crucial for space-constrained designs.

Applications

The versatility of the AD9889BBCPZ-80 makes it suitable for a broad range of applications. It is particularly well-suited for:

  • High-definition televisions (HDTVs)
  • Digital video cameras
  • Home theater systems
  • Portable media players
  • Professional video editing and broadcasting equipment

In conclusion, the AD9889BBCPZ-80 from Analog Devices Inc. is a robust and reliable solution for designers looking to implement HDMI functionality in their products. It combines high-definition video and audio support with advanced features like HDCP, deep color, and low power consumption, all packaged in a space-saving design.

You May Also Be Interested in

Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9104 $58.2080
49+ $2.3880 $117.0120
75+ $2.3134 $173.5050
104+ $2.2388 $232.8352
134+ $2.1642 $290.0028
179+ $1.9403 $347.3137
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess