Product Overview: AD9888KSZ-170
The AD9888KSZ-170 is a state-of-the-art mixed-signal integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is a testament to the company's commitment to innovation and excellence in the field of signal processing technology.
Key Features
- High-Speed Operation: The AD9888KSZ-170 operates at a maximum pixel clock rate of 170 MHz, making it suitable for high-resolution and high-speed video and imaging applications.
- Analog-to-Digital Conversion: It features a 10-bit, high-quality analog-to-digital converter (ADC) that ensures accurate and precise conversion of analog signals to digital format.
- Flexible Interface: With a versatile digital interface, the device can easily connect to a variety of video processors and FPGAs, providing a seamless integration into various system designs.
- Low Power Consumption: Designed for efficiency, the AD9888KSZ-170 maintains low power consumption, which is critical for portable and energy-sensitive applications.
- Integrated PLL: The onboard phase-locked loop (PLL) provides stable and reliable clock generation for the ADC, enhancing the overall performance of the device.
Applications
The AD9888KSZ-170 is ideal for a wide range of applications that require high-speed and high-resolution data conversion, including:
- Medical imaging systems
- Professional video cameras
- Advanced television and HDTV
- Video projectors
- Graphics and video capture cards
Product Specifications
Some of the key specifications of the AD9888KSZ-170 include:
- Supply Voltage: 3.3 V
- Operating Temperature Range: -40°C to +85°C
- Package: 100-lead LQFP
- RoHS Compliant: Yes
As a product of Analog Devices Inc., the AD9888KSZ-170 is backed by the company's extensive support and reliability, ensuring that it meets the stringent requirements of high-performance video and imaging systems. For designers and engineers looking for a robust and high-quality data conversion solution, the AD9888KSZ-170 represents a superior choice.