EN
  • EN
  • DE

AD9888KS-170

Part No AD9888KS-170
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description 100/140/170/205 MSPS Analog Flat Panel Interface / AFE General Purpose 3 ADC 8bit 3.3V 128-Pin MQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172485-AD9888KS-170
Popularity Medium
Supply and Demand Status Limited
Family Name AD9888
Introduction Date June 26, 2001
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9888KS-170 CAD Model

Description

Introducing the AD9888KS-170: High-Performance Analog Interface Solution

The AD9888KS-170 is a cutting-edge product from Analog Devices Inc., designed to cater to the increasing demands for high-quality video and graphics processing. This versatile analog interface chip is an excellent choice for applications that require the interfacing of high-speed analog signals to digital display processors.

Key Features:

  • High-Speed Operation: The AD9888KS-170 operates at a maximum pixel clock rate of 170 MHz, making it suitable for high-resolution and high-frame-rate video applications.
  • Integrated Triple ADC: It features three 8-bit analog-to-digital converters (ADCs) with differential analog inputs, providing accurate and noise-immune signal conversion.
  • PLL Circuitry: On-chip phase-locked loop (PLL) circuitry allows for precise pixel sampling, ensuring sharp and stable image quality.
  • Flexible Input Formats: This device supports a wide range of video input formats, including RGB and YPbPr, catering to different types of video sources.
  • Digital Output: The digital output data is formatted in either 24-bit RGB or YCrCb, making it compatible with most digital processing units.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9888KS-170 minimizes power usage without compromising performance.
  • Programmable Features: It offers various programmable functions such as gain control, clamp control, and offset adjustment to fine-tune the video signal processing.

Applications:

The AD9888KS-170 is ideal for a range of applications, including:

  • Advanced Televisions
  • Projectors
  • Professional Video Equipment
  • Flat Panel Displays
  • Video Capture Cards

Engineered by Analog Devices Inc., a leader in high-performance analog technology, the AD9888KS-170 exemplifies their commitment to delivering superior solutions that address the complex needs of modern video and graphics processing. Whether you're designing consumer electronics or professional video systems, the AD9888KS-170 offers a robust and reliable interface that bridges the gap between analog and digital domains.

With its combination of high-speed performance, versatile input support, and programmable features, the AD9888KS-170 stands out as a top-tier choice for developers and engineers looking to enhance their products with superior video interfacing capabilities.

You May Also Be Interested in

Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess