EN
  • EN
  • DE

ADL8150ACPZN

Part No ADL8150ACPZN
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description LOW PHASE NOISE AMPLIFIER / RF Amplifier IC General Purpose 6GHz ~ 14GHz 6-LFCSP (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 6GHz ~ 14GHz
P1dB 18dBm
Gain 10.5dB
Noise Figure 3.6dB
RF Type General Purpose
Voltage - Supply 3V ~ 6V
Current - Supply 74mA
Test Frequency 7GHz ~ 12GHz
Mounting SMD (SMT)
Package / Case 6-VDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP (2x2)
Base Product Number ADL8150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-ADL8150ACPZN,505-ADL8150ACPZNCTINACTIVE,505-ADL8150ACPZNDKRINACTIVE,505-ADL8150ACPZNTR,505-ADL8150ACPZNDKR,505-ADL8150ACPZNDKR-ND,505-ADL8150ACPZNCT,505-ADL8150ACPZNCT-ND,-2735-ADL8150ACPZN,505-ADL8150ACPZNTR-ND
Standard Package 1
Win Source Part Number 1030983-ADL8150ACPZN
Ultra Librarian 3D Model Ultra Librarian ADL8150ACPZN CAD Model

Description

Introducing the ADL8150ACPZN from Analog Devices Inc.

The ADL8150ACPZN is a high-performance, low noise amplifier (LNA) designed by Analog Devices Inc., a leader in the semiconductor industry. This advanced LNA is engineered to meet the stringent requirements of today's sophisticated communication systems, offering exceptional performance across a wide range of frequencies.

With its compact size and robust design, the ADL8150ACPZN is housed in a compact CP-8-1 package, making it an ideal choice for space-constrained applications. This product is designed to provide optimal signal amplification with minimal added noise, ensuring clear and reliable communication in a variety of systems, including wireless infrastructure, satellite communications, and radar systems.

Key Features:

  • Frequency Range: The ADL8150ACPZN operates over a broad frequency range, making it versatile for multiple applications.
  • Low Noise Figure: It boasts a low noise figure, which is critical for maintaining signal integrity and improving the signal-to-noise ratio in communication systems.
  • High Linearity: The device provides high linearity, which is essential for maintaining signal fidelity and reducing distortion in complex signal environments.
  • Single Power Supply: It operates on a single power supply, simplifying circuit design and power management.
  • Integrated Active Bias: The integrated active bias circuit ensures stable performance over various conditions and reduces the need for external components.

The ADL8150ACPZN also features a shutdown function that allows the LNA to be turned off when not in use, conserving power and extending the life of the device. This feature is particularly useful in battery-powered devices or systems with power-saving modes.

Analog Devices Inc. has a reputation for producing high-quality components that lead the industry in performance and reliability, and the ADL8150ACPZN is no exception. With its advanced design and superior specifications, this LNA is an excellent choice for designers and engineers looking to enhance the performance of their communication systems.

Whether you're developing cutting-edge wireless technology or working on high-frequency defense applications, the ADL8150ACPZN from Analog Devices Inc. offers the performance and reliability you need to succeed.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $309.6177 $309.6177
2+ $277.5883 $555.1766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess