EN
  • EN
  • DE

AD9886KS-140

Part No AD9886KS-140
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description Analog Interface for Flat Panel Displays / AFE Video 3 ADC 8bit 3.3V 160-Pin MQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172477-AD9886KS-140
Popularity Medium
Supply and Demand Status Limited
Family Name AD9886
Introduction Date February 07, 2001
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9886KS-140 CAD Model

Description

Analog Devices AD9886KS-140 Integrated Circuit

The AD9886KS-140 is a high-performance mixed-signal integrated circuit from Analog Devices Inc., designed to cater to a wide array of digital imaging and video applications. This versatile chip is an ideal solution for bridging the gap between analog video signals and digital processing units, making it a popular choice for designers and engineers looking to streamline their video interface designs.

At the heart of the AD9886KS-140 is a robust 140 MSPS (mega samples per second) analog-to-digital converter (ADC), which ensures that analog video inputs are converted to digital format with precision and speed. This high sampling rate is crucial for maintaining the integrity of fast-moving video content, allowing for smooth and clear digital video playback.

The device supports a broad range of video formats, including RGB and YPbPr, with flexible input configurations that accommodate various resolutions. It is capable of handling video signals such as VGA, SVGA, XGA, and SXGA, making it a highly adaptable component for video processing systems. The AD9886KS-140 is equipped with an on-chip PLL (Phase-Locked Loop) circuit, which simplifies the system design by reducing the need for external components.

For enhanced compatibility, the AD9886KS-140 features a digital interface that is compatible with 3.3V CMOS and TTL logic levels. This ensures that the device can easily integrate with a variety of digital processors and logic devices without the need for level shifters or voltage translators.

Engineered with a focus on performance and reliability, the AD9886KS-140 is encapsulated in a space-saving 128-pin LQFP (Low-Profile Quad Flat Package). This compact footprint allows for efficient use of PCB (Printed Circuit Board) real estate, which is critical in the design of modern, compact electronic devices.

Whether it's for professional video editing systems, high-resolution displays, or advanced imaging applications, the AD9886KS-140 from Analog Devices Inc. stands out as a comprehensive solution that delivers quality, performance, and ease of use for designers looking to incorporate high-speed ADC functionality into their products.

You May Also Be Interested in

Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Altera
Specialized RoHS
Lowest to $10.1866
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3615 $58.9765
27+ $4.3994 $118.7838
41+ $4.2620 $174.7420
57+ $4.1245 $235.0965
73+ $3.9871 $291.0583
97+ $3.5747 $346.7459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess