EN
  • EN
  • DE

ADSP-TS201SABPZ050

Part No ADSP-TS201SABPZ050
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC PROCESSOR 500MHZ 576BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type Fixed/Floating Point
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 3MB
Voltage - I/O 2.50V
Voltage - Core 1.05V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 576-BGA-ED (25x25)
Win Source Part Number 198865-ADSP-TS201SABPZ050
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-TS201SABPZ050 CAD Model

Description

Introducing the ADSP-TS201SABPZ050: A High-Performance Processor from Analog Devices Inc.

The ADSP-TS201SABPZ050 is a powerful and versatile signal processing solution from the renowned semiconductor company, Analog Devices Inc. Designed to cater to a wide range of applications, this product stands out for its robust architecture and high-speed processing capabilities, making it an ideal choice for demanding environments that require reliable and efficient computation.

Key Features and Benefits

  • High-Performance Processing: At the core of the ADSP-TS201SABPZ050 is a high-speed signal processor capable of delivering exceptional performance. This makes it suitable for applications such as advanced audio processing, industrial control systems, and sophisticated instrumentation.
  • Scalable Architecture: The processor features a scalable architecture that allows developers to utilize multiple processing cores, ensuring that the system can handle complex tasks and algorithms with ease.
  • Integrated Memory: With integrated on-chip memory, the ADSP-TS201SABPZ050 offers fast data access and reduced latency, enhancing overall system performance and responsiveness.
  • Flexible Peripheral Set: A comprehensive set of peripherals complements the processor, providing connectivity options and interface capabilities to support a variety of external devices and systems.

Applications

The ADSP-TS201SABPZ050 is designed to meet the needs of various high-end applications, including:

  • Telecommunications infrastructure
  • Automotive advanced driver-assistance systems (ADAS)
  • Professional audio equipment
  • Medical imaging systems
  • Industrial automation and control

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADSP-TS201SABPZ050 is no exception. Manufactured with precision and designed to withstand challenging conditions, this product is built to deliver consistent performance over its lifespan, ensuring that your systems operate smoothly and without interruption.

Whether you're developing cutting-edge technology or upgrading existing systems, the ADSP-TS201SABPZ050 from Analog Devices Inc. offers the processing power, flexibility, and reliability to meet your needs. Its advanced features and robust design make it a smart investment for any application where signal processing is critical.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,860.0000 $2,860.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess