EN
  • EN
  • DE

AD9883AKSTZ-RL110

Part No AD9883AKSTZ-RL110
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE FLAT 110MHZ 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Applications Displays, Monitors, TV
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 80-LQFP (14x14)
Mounting Surface Mount
Win Source Part Number 142086-AD9883AKSTZ-RL110
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9883AKSTZ-RL110 CAD Model

Description

Product Overview: AD9883AKSTZ-RL110 by Analog Devices Inc.

The AD9883AKSTZ-RL110 is a high-performance, single-chip analog interface designed by Analog Devices Inc. to cater to the rigorous demands of high-resolution video applications. This product is a testament to Analog Devices' commitment to providing innovative solutions that enhance the visual experience in various digital imaging environments.

Key Features

  • High-Speed Operation: The AD9883AKSTZ-RL110 boasts a 110 MHz operating frequency, ensuring compatibility with high-speed ADCs and enabling it to support resolutions up to UXGA (1600x1200) at 60 Hz.
  • Integrated PLL: The inclusion of an on-chip Phase-Locked Loop (PLL) reduces external component count and simplifies design, while providing a stable pixel clock for digital processing.
  • Triple ADC Architecture: With a triple 8-bit analog-to-digital converter, the device accurately digitizes RGB signals, delivering precise color reproduction and image clarity.
  • Auto Adjustment: The AD9883AKSTZ-RL110 features an auto-adjustment function that automatically optimizes image position and size, providing a user-friendly interface for ease of use.
  • Low Power Consumption: Designed with power efficiency in mind, this product maintains low operational power consumption, making it suitable for energy-conscious applications.
  • Flexible Input Range: It accommodates a wide variety of video inputs, including RGB and YPbPr video signals, offering versatility for different video sources.

Applications

The AD9883AKSTZ-RL110 is ideal for a range of applications that require high-quality video performance, such as:

  • Flat Panel Displays (LCD, Plasma)
  • Projectors
  • High-Definition Televisions (HDTVs)
  • Professional Video Editing and Playback Equipment

Product Packaging and Availability

The AD9883AKSTZ-RL110 is available in a compact LQFP-100 package, ensuring a small footprint on the PCB and is suitable for space-constrained applications. The product is offered in reel packaging, designated by the "RL" suffix, facilitating efficient handling and manufacturing processes.

With its robust feature set and high-performance capabilities, the AD9883AKSTZ-RL110 from Analog Devices Inc. stands as a superior choice for designers seeking to enhance their video interfacing designs with a reliable and versatile solution.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9526 $59.8578
8+ $16.3721 $130.9768
11+ $15.8605 $174.4655
16+ $15.3488 $245.5808
20+ $14.8371 $296.7420
27+ $13.3021 $359.1567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess