EN
  • EN
  • DE
  • IT

AD9862BST

Part No AD9862BST
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description IC FRONT-END MIXED-SGNL 128-LQFP / RF Front End LMDS, MMDS 128-LQFP (14x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 556643-AD9862BST
HTSUS 8542.31.0001
ECCN 5A991B1
Moisture Sensitivity Level (MSL) 3 (168 Hours)
Standard Package 7 pcs
Supplier Device Package 128-LQFP (14x20)
Package / Case 128-LQFP
Features 12-Bit ADC(s), 14-Bit DAC(s)
RF Type LMDS, MMDS
Product Status Obsolete
Package Bag
Mfr Analog Devices Inc.
Category RF and Wireless - RF Front End (LNA + PA)
Ultra Librarian 3D Model Ultra Librarian AD9862BST CAD Model

Description

AD9862BST: A High-Performance Mixed-Signal Front-End Processor

The AD9862BST is a cutting-edge mixed-signal front-end (MxFE) processor from the reputable Analog Devices Inc., designed for a wide array of applications that require high-speed data conversion and digital signal processing. This integrated circuit is a part of ADI's extensive product line that offers solutions to improve system performance and accelerate time-to-market for designers.

Key Features:

  • High-Performance ADC: The AD9862BST includes a 14-bit analog-to-digital converter (ADC) with a sampling rate of up to 64 MSPS (Mega Samples Per Second), ensuring precise and high-speed data acquisition.
  • Dual DACs: It also features two 14-bit digital-to-analog converters (DACs) with update rates of up to 128 MSPS, allowing for high-fidelity signal generation.
  • Digital Signal Processing: Equipped with digital down converters (DDCs) and interpolation filters, this device offers powerful onboard digital signal processing capabilities, reducing the processing load on external components.
  • Flexible Interface: The AD9862BST provides a versatile digital interface compatible with a variety of DSP and FPGA architectures, ensuring easy integration into complex systems.
  • Programmable: With programmable input ranges and filter responses, the device can be tailored to specific application requirements, offering designers a high degree of customization.

Applications:

The AD9862BST is ideally suited for applications in communication systems, such as:

  • Wireless base stations (GSM, CDMA, WCDMA)
  • Broadband access networks
  • Smart antenna systems
  • Software-defined radios

Its robust performance and programmability also make it an excellent choice for advanced medical imaging, instrumentation, and aerospace and defense systems that demand high-speed and precise signal processing.

Product Details:

The AD9862BST is offered in a 128-lead LQFP (Low-profile Quad Flat Package) that meets the needs of space-constrained applications while delivering high thermal performance and reliability. Analog Devices Inc. provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the AD9862BST into your next high-performance project.

You May Also Be Interested in

Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us
Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Texas Instruments
IC DUAL IF RCVR 80HTQFP
Lowest to $79.2993

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $164.0142 $164.0142
2+ $158.5470 $317.0940
3+ $142.1456 $426.4368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess