EN
  • EN
  • DE

AD9860BST

Part No AD9860BST
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description IC FRONT-END MIXED-SGNL 128-LQFP / RF Front End LMDS, MMDS 128-LQFP (14x20)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
RF Type LMDS, MMDS
Features 10-Bit ADC(s), 12-Bit DAC(s)
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x20)
Standard Package 15 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.31.0001
Win Source Part Number 556640-AD9860BST
Ultra Librarian 3D Model Ultra Librarian AD9860BST CAD Model

Description

The AD9860BST is a sophisticated mixed-signal front-end (MxFE®) processor from the renowned manufacturer Analog Devices Inc. This versatile component is designed to cater to a wide array of communication applications, particularly excelling in broadband modem designs such as xDSL. The AD9860BST integrates a complete set of functionalities required for high-performance modem systems, thus streamlining design processes and improving overall system reliability.

Key Features

  • High-Performance Analog Front-End: The device includes a 14-bit, 64 MSPS analog-to-digital converter (ADC) and a 14-bit, 128 MSPS digital-to-analog converter (DAC), providing high-resolution signal conversion that is essential for demanding communication applications.
  • Digital Signal Processing: Equipped with digital downconversion and interpolation filters, the AD9860BST simplifies the digital interface to baseband processing units, reducing the need for complex external components.
  • Programmable Filters: The product features programmable receive and transmit filters, allowing customization for specific application requirements, which enhances the flexibility and adaptability of the system design.
  • Integrated PLL: An on-chip phase-locked loop (PLL) facilitates clock generation, reducing the need for external clocking components and simplifying the overall design.

Applications

The AD9860BST is particularly adept for use in broadband communication systems, including:

  • xDSL modems, including ADSL, ADSL2, and VDSL
  • Wireless local loop transceivers
  • IF sampling receivers
  • Cable modems
  • Multi-carrier, multi-tone systems

Technical Specifications

The device boasts robust technical specifications that underscore its utility in high-speed data communication systems:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 100-Lead LQFP
  • Part Number: AD9860BST

Conclusion

The AD9860BST from Analog Devices Inc. represents a powerful and efficient solution for advanced communication systems. With its high-speed ADC and DAC, flexible digital processing, and integrated PLL, this MxFE® processor is an invaluable asset for designers looking to achieve high performance in broadband modem applications.

You May Also Be Interested in

Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2408
Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890
Texas Instruments
Lowest to $1.1758

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4620 $60.9240
5+ $24.9942 $124.9710
8+ $24.2134 $193.7072
10+ $23.4326 $234.3260
13+ $22.6519 $294.4747
18+ $20.3084 $365.5512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess