EN
  • EN
  • DE

AD9857

Part No AD9857
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC QUADRATURE DGTL UPCONV 80LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Series AD9857
Packaging Tray
Part Status Active
Function Upconverter
Frequency 5MHz ~ 200MHz
RF Type HFC Cable Network
Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Win Source Part Number AD9857ASTZ-40477
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9857 CAD Model

Description

The AD9857 from Analog Devices Inc. is a highly integrated digital upconverter that has been designed to provide a flexible solution for communication systems where high performance is paramount. It combines a high-speed, direct digital synthesizer (DDS), a high-performance digital-to-analog converter (DAC), and additional signal processing functions on a single chip, making it an ideal choice for applications such as wireless base stations, cable modem termination systems, and broadband access systems.

Key Features

  • High-Speed DDS: The AD9857 incorporates a high-speed DDS with a 48-bit frequency tuning word, allowing for fine frequency resolution.
  • 14-Bit DAC: With its integrated 14-bit DAC, the AD9857 is capable of converting the synthesized high-frequency signals into an analog output with high precision.
  • Programmable Clock Multiplier: The device includes a programmable clock multiplier that supports various input clock frequencies, enabling it to be used in a wide range of system clock configurations.
  • Flexible Output Modes: The AD9857 offers both single-ended and differential output modes to match the requirements of different system designs.
  • Integrated RAM: On-chip RAM allows for complex modulation schemes through programmable symbol mapping, enhancing the modulation capabilities of the device.

Performance Characteristics

The AD9857 is designed to deliver superior spectral performance and high output dynamic range. The device operates with a 400 MSPS internal clock speed, which results in a high data throughput and supports a wide output bandwidth. This makes the AD9857 an excellent choice for applications requiring high data rates and advanced modulation techniques.

Applications

With its advanced features and high level of integration, the AD9857 is well-suited for a variety of applications, including:

  • Wireless base station transceivers
  • Cable modem termination systems
  • Broadband access systems
  • Point-to-point communication links
  • Instrumentation and test equipment

Overall, the AD9857 is a versatile and powerful component for any system designer looking to implement a high-quality digital upconversion scheme in their communication products.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess