EN
  • EN
  • DE

DG507ACY

Part No DG507ACY
Manufacturer Intersil Corporation
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Analog Multiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1167610-DG507ACY
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG507ACY CAD Model

Description

The Intersil DG507ACY is a monolithic CMOS analog multiplexer featuring eight channels. This device is designed for switching analog signals with minimal distortion and high accuracy. It utilizes CMOS technology, offering low power consumption and excellent performance characteristics. The DG507ACY is commonly used in data acquisition systems, signal routing applications, and instrumentation.

Applications

  • Data acquisition systems
  • Audio signal routing
  • Video signal switching
  • ATE (Automated Test Equipment)
  • Process control systems

Features

  • Number of Channels: 8 single-ended channels
  • On-Resistance: Low on-resistance, typically around 85 Ohms (refer to the datasheet for specific values).
  • Off-Resistance: High off-resistance, minimizing signal leakage.
  • Supply Voltage: Operates with dual power supplies, typically ±15V (check datasheet for voltage range).
  • Break-Before-Make Switching: Prevents shorting of signals during channel switching.
  • CMOS Technology: Low power consumption and high input impedance.
  • TTL/CMOS Compatibility: Compatible with both TTL and CMOS logic levels.

Benefits

  • High Accuracy: Low on-resistance and low leakage provide accurate signal switching.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Versatile Signal Switching: Can switch both analog and digital signals.
  • Reliable Performance: Designed for stable and reliable operation over a wide temperature range.
  • Easy Interface: TTL/CMOS compatible control inputs simplify interfacing with digital systems.

Additional Details

The DG507ACY is available in a 16-pin DIP package. The datasheet contains detailed specifications, including on-resistance variation with voltage and temperature, switching times, and power supply requirements. Proper power supply decoupling is essential for stable operation. It's recommended to use bypass capacitors close to the power supply pins. The control inputs require standard TTL or CMOS logic levels. The break-before-make switching action ensures that no two channels are simultaneously connected, preventing signal conflicts. This multiplexer is suitable for applications requiring precise and reliable signal switching. Ensure that the signal voltage levels are within the specified operating range of the device. Consult the Intersil datasheet for comprehensive information and application guidelines.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess